Siemens Analytical Products Starter 3RW2242-0DB15

Description
DISCONTINUED BY MANUFACTURER, MOTOR STARTER, SOLID-STATE, W/ ELECTRONIC DEVICE PROTECTION, PC INTERFACE, 3 PHASE, 450 AMP, 400-500 V, 250 KW. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR STARTER, SOLID-STATE, W/ ELECTRONIC DEVICE PROTECTION, PC INTERFACE, 3 PHASE, 450 AMP, 400-500 V, 250 KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 4389744 - Radwell International
Willingboro, NJ, United States
Starter
4389744
Starter 4389744
DISCONTINUED BY MANUFACTURER, MOTOR STARTER, SOLID-STATE, W/ ELECTRONIC DEVICE PROTECTION, PC INTERFACE, 3 PHASE, 450 AMP, 400-500 V, 250 KW. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR STARTER, SOLID-STATE, W/ ELECTRONIC DEVICE PROTECTION, PC INTERFACE, 3 PHASE, 450 AMP, 400-500 V, 250 KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4389744
Product Name Starter
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KL01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole 130A Contactors - MC-130A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Solid State Overload/Relay - 127933692 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 660 volts
View Details