Opto 22 Solid State Overload/Relay G4AD18

Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE ANALOG INPUT, 4000 VRMS, 12 BITS RESOLUTION, FOR USE WITH OPTO22 MODULAR CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE ANALOG INPUT, 4000 VRMS, 12 BITS RESOLUTION, FOR USE WITH OPTO22 MODULAR CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 12607887 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
12607887
Solid State Overload/Relay 12607887
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE ANALOG INPUT, 4000 VRMS, 12 BITS RESOLUTION, FOR USE WITH OPTO22 MODULAR CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOCOUPLE ANALOG INPUT, 4000 VRMS, 12 BITS RESOLUTION, FOR USE WITH OPTO22 MODULAR CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 12607887
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Starter; 0.25 A; 600 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm - 70075414 - Allied Electronics, Inc.
Specs
Device Technology Solid State
Continuous Current 0.2500 amps
Motor Voltage 600 volts
View Details
IEC 12 A Contactor - 100-C12Q10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 6502 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Motor Starters - 206130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details