Schneider Electric ACCESSORY, INCOMING LINE INSULATOR GV2GH7

Description
Features: For GV2P When Used in UL 508 Type E Applications
Description
Features: For GV2P When Used in UL 508 Type E Applications

Suppliers

Company
Product
Description
Supplier Links
ACCESSORY, INCOMING LINE INSULATOR - 70007465 - Allied Electronics, Inc.
Fort Worth, TX, USA
ACCESSORY, INCOMING LINE INSULATOR
70007465
ACCESSORY, INCOMING LINE INSULATOR 70007465
Features: For GV2P When Used in UL 508 Type E Applications

Features:

  • For GV2P When Used in UL 508 Type E Applications
Supplier's Site
Starter - 57489158 - Radwell International
Willingboro, NJ, United States
Starter
57489158
Starter 57489158
SPACING ADAPTER, LARGE, FOR MOTOR PROTECTION CIRCUIT BREAKERS, FOR: GV2P/GV2L, 3 POLES. FREE 2 YEAR RADWELL WARRANTY

SPACING ADAPTER, LARGE, FOR MOTOR PROTECTION CIRCUIT BREAKERS, FOR: GV2P/GV2L, 3 POLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007465 57489158
Product Name ACCESSORY, INCOMING LINE INSULATOR Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09J300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-85A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Starter - 6519239 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.5400 amps
View Details