Radwell International Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| (2941154) SOLID-STATE RELAY MODULE, 48 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| (2941361) SOLID STATE RELAY TERMINAL BLOCK, 5VDC, 3-30VDC/3A. FREE 2 YEAR RADWELL WARRANTY | |
| (2964296) POWER SOLID-STATE RELAY TERMINAL BLOCK, FOR ACTUATOR, INPUT: 24 V DC, OUTPUT: 3 - 30 V DC/3 A, TERMINAL BLOCK WIDTH 6.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| 2 POLE 40A/24V, CONTACTOR POWERPRO. FREE 2 YEAR RADWELL WARRANTY | |
| AULILIARY, TOP MTG, 2 NO, 2 NC, SMALL CONTACTOR AND RELAY ACCESS, 7-32A, DILM7 TO DILM32, DILMP, DILA. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, 16 AMP, 2POLE, 2 N/O, FRONT FIXING, SCREW TERMINALS, IP20, (276422). FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, 4 POLE (1NO+1NC+1EM+1LB), FOR DILM40 TO DILM150, SCREW CLAMP TERMINALS, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT KIT, FOR CLASS 15 21 23 24, CONTACT RATING NEMA A600. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT MODULE, 2 POLE, 16 AMP, 2 NORMALLY CLOSED, FRONT FIXING, SCREW TERMINALS, TOP MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT MODULE, WITH INTERLOCKED OPPOSING CONTACTS, 2 POLE, ITH= 10 A, 1 N/O, 1 NC, SIDE MOUNTED, SCREW TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 110VDC, 4NO, CONTROL RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 16AMP, 1-NO, 1-NC, FOR DOOR MOUNTING SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 16AMP, 2 POLE, 220/500V, SCREW TERMINALS, NC/NO. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 1NO, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 4 POLE, 2 NO + 2 NC, 600 VAC, 250 VDC, FRONT FIXING, SCREW TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, ADDER DECK, TOP MOUNT, 4 POLE, 40-1000 A, 2 N.O. / 2 N.C., SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACTOR, 4/16 AMP, 4 POLE, 2 N/O + 2NC, SCREW TERMINALS, FRONT FIXING, (277377). FREE 2 YEAR RADWELL WARRANTY | |
| CLARK EQUIPMENT, CYA-30-1, CYA301, SERVICE KIT, FOR CYA STARTER, SIZE 0,. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 110/110-120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 110V/50HZ 110-120V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 208-220/440V 60CYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 220V/50HZ 240V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 24-28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 440V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL MAGNET 110-120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT 1NO FOR D40 RELAY 2/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 6AMP, 415VAC, 2POLE, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, COLOR: BLACK, 1 N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, LOW VOLTAGE, 1 NC, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, NC SELF-MONITOR, 10 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BOARD COVER, SIZE 00-1 3/4 "NLA". FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT KIT - 3 POLE, WORKS W/ KLOCKNER MOELLER UNIVERSAL & CURRENT CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT KIT 3POLE SIZE2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 16AMP 190/220V 50/60HZ 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 24VAC 60HZ 3POLE DP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 24VDC 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 25/30/40AMP 110/120V 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 25AMP 3POLE 1NO 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 30AMP 24V 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 3PHASE 3POLE 220VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 95AMP 120VAC 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COILS DILM17 TO DILM1000, DILK, DILM-*N. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR DEFINITE PURPOSE 25AMP 1POLE 208-240AC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR MINI REVERSING 12AMP 208/240VAC 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR MINI REVERSING 16AMP 24VDC 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR MODULE, 8 POLE, 0.5 AMP, 15 VDC, 40 MA, SMART WIRE-DT SLAVE, LED INDICATOR, -30 TO +790 DEGREES C, IP20, (118560). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 10 AMP, 4 POLE, 24 VDC, 4 N/O, DC OPERATION, SCREW TERMINALS, (010223). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 24 VDC, 3NO+1NC, SCREW TERMINALS, DC OPERATION, IP20, (010157). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, IEC, 4 POLE, 3 N/O + 1 N/C, 10 AMP CONVENTIONAL THERMAL CURRENT, SCREW TERMINALS, DIN RAIL MOUNT, 110/120 VAC 50/60 HZ COIL, (XTRE10B31A). FREE 2 YEAR RADWELL... | |
| CONTACTOR RELAY, IEC, 4 POLE, 3 N/O + 1 N/C, 10 AMP CONVENTIONAL THERMAL CURRENT, SCREW TERMINALS, DIN RAIL MOUNT, 240 VAC 50 HZ / 277 VAC 60 HZ COIL,... | |
| CONTACTOR REVERSING 3POLE 240V 60HZ 1NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 1 POLE, 30 AMP, 24V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 115V 60HZ, 4 POLE, 2 N.O. / 2 N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 16AMP, 4POLE, 4NO, COIL 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 170 AMP, 3 POLE, 380-400 VAC, 24 VDC, 1NO, SPRING TERMINALS, -40 TO +80 DEGREES C, IP20, 277404. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 18 AMP, 110/120 VAC, 50/60 HZ, SIZE 0, 3 NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 18 AMP, 3-POLE, SCREW TERMINALS, FULL VOLTAGE, NON-REVERSING, 5 HP @ 230V, 10 HP @ 460V, 1 N/O AUX CONTACT, 230V 50HZ / 240V 60HZ COIL, (277004), SAME AS... | |
| CONTACTOR, 18 AMP, 3-POLE, SCREW TERMINALS, FULL VOLTAGE, NON-REVERSING, 5 HP @ 230V, 10 HP @ 460V, 1 N/O AUX CONTACT, 24-27 VDC COIL, (277018), SAME AS XTCE018C10TD. FREE 2... | |
| CONTACTOR, 2 POLE, 30 AMP, 120 V, ELECTROMAGNETICALLY OPERATED, DOUBLE PURPOSE CONTACTOR, REPLACES DP2030B1002. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20 AMP, 3 POLE, 110-120 VAC, 50/60 HZ,1 NO, DIN RAIL MOUNT, SCREW TERMINALS, 051783. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20 AMP, 3 POLE, 24 VAC, 50/60HZ, 1 NC AUX CONTACT, DIN RAIL MOUNT, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20 AMP, 3 POLE, 380-440 VAC, 50/60 HZ, 5.5 KW, SCREW TERMINAL, -25 TO +80 DEGREES C, DIN RAIL MOUNT, IP20, ( 276832). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20AMP, 3POLE, COIL 24VAC, 50/60HZ, AUX 1NO,. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 22 AMP, 3 POLE, 24 VDC COIL, 5.5 KW, SPRING LOADED TERMINALS, IP20, (277532). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 230 V, 240V, 50/60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 230V, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 PHASE, 110-120V, 50/60HZ, 12.5KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 1 NC, COIL: 24 VAC (50 HZ), 380-400 VAC RATED, 25 AMP RATED, 11 KW, SCREW TERMINALS, (277151). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 230 VAC 50 HZ / 240 VAC 60 HZ, 30 KW, AC OPERATION, SCREW TERMINALS, IP00, (277894). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 25 AMP, 400 VAC, 50/60 HZ, 11 KW, 3 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP00, (277134). FREE 2 YEAR RADWELL... | |
| CONTACTOR, 3 POLE, 32 AMP, 24 VAC, 50 HZ, 15 KW/400V AC-OPERATED, 1 N/O, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP00, (277247). FREE 2 YEAR... | |
| CONTACTOR, 3 POLE, 380 V 400 V 11 KW, 1 N/O, 220 V 50 HZ, 240 V 60 HZ, ACOPERATION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 4 KW, 1NO, COIL: 24 VAC 50 HZ, SCREW TERMINALS, (276694). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, POWERPRO DEFINITE PURPOSE W/ LUG CONNECTOR, 40 A/120 V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, SIZE1 COIL, 110/120 VAC, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLES, 24 VDC, 4 KW, 1 NORMALLY OPEN, SCREW TERMINALS, IP20, (276705). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-POLE, 170 AMP RATING, 24 VAC CONTROL VOLTAGE, 60 HZ, SCREW TERMINATION, IP00 ENCLOSURE PROTECTION, (239377), (ALT. CAT: XTCE080F00B6). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-POLE, 7.5 KW, 24 VAC, 50 HZ, 1-NORMALLY CLOSED AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-POLE, FNVR, 32A, C-FRAME, 110V 50HZ/120V 60HZ COIL, XT IEC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 30A, 2P, 240/208V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 4 POLE, 190/220 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 40 AMP, 3 POLE, 380/400 V, COIL: 24-27 VDC, SCREW CLAMP TERMINALS, (277780). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 40 AMP, 3 POLE, 380/400 VAC RATED, 18.5KW, 110 VAC 50 HZ / 120 VAC 60 HZ COIL, SPRING-LOADED TERMINALS, -25 TO +60 DEGREES C, IP00, XTCEC040D00A. FREE 2... | |
| CONTACTOR, 48 VOLTS, OVERLOAD RELAY M-23-K, 3-PH AC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 4NO, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 50-162AMP, 3POLE, 230VAC/50HZ, 240VAC/60HZ, SPRING LOADED TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 65AMP, 24VDC, 3P, ELECTRONIC DC COIL OF 24V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 3 POLE, 3 NORMALLY OPEN, 400 VAC, COIL: 24V/50HZ, 4KW, DIN MOUNT, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9AMP, 3POLE, 1AUX, 1NC, 230/240V, 50/60HZ, 690 VAC, 4 KW, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, CWM SERIES, 2-POLE, 50 AMPS, CONTROL VOLTAGE: 110V 50HZ/120V 60HZ, SCREW TERMINAL, MAIN CONTACT: 2NO, WITHOUT AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, CWM SERIES, SIZE 1, 32AMP FRAME RATING, 3NO POLES, W/O AUX CONTACTS, COIL: 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, D23/D26, TYPE M, 110/120VAC, 50/60HZ, 1NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, 2 POLE, 30 AMP, 208/240 V AC, 1/4" CONNECTION, -4-+149 DEG F, RELAY TRADE, REPLACES R4243B1012. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, CLASS 8910, TYPE DP, SINGLE PHASE, OPEN TYPE, 2 POLE, COIL: 24 V 50/60 HZ, RATING: 600 V MAX, FULL LOAD: 20 AMP, RESISTIVE LOAD: 30 AMP. | |
| CONTACTOR, DILEM SERIES, 3 POLE, 240 VAC COIL, 50 HZ, 3 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DILM SERIES, 9/21 AMP, 3 POLE, 690 VAC, 3PST-NO, 4 KW, DIN-RAIL, 277450. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DILM9 SERIES, 9 A, 1 N.C. AUX CONTACT, SCREW TERMINALS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON REVERSING, 25 AMP, 1 N.O., ELECTRONIC DC COIL, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON-REVERSING, 3 POLE, 24 VDC COIL, 380/400 VAC, 5.5 KW, 1 N/O AUXILIARY, SCREW TERMINAL, DIN RAIL MOUNTING, SIZE 1 FRAME, (276845), (XTCE012B10TD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, POWERPRO SERIES, 2 POLE, 30 AMP, 24 VAC, 50/60 HZ, REPLACES R8243B1005. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, RELAY, (XTRM10A40TD), 10 AMP, 500 VAC, 4N/O, COIL 24 VAC, 50HZ, MINIATURE, SCREW TERMINALS, 4 POLE, 4 NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SCREW TERMINAL TYPE, RATED CURRENT / 25-30 AMP / 600-690 V, CONTROL VOLTAGE / 110-120 V / 50/60 HZ, 3 NO MAIN CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, XSTART RANGE,3 POLE, 9 AMP, 110 VAC COIL, 400 VAC CONTACT, 50/60 HZ, 4 KW, 3 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +40 DEGREES C, (276687). | |
| CONTACTOR, XT IEC, 3-POLE, FULL-VOLTAGE, NON-REVERSING, SCREW TERMINALS, 12 AMP, FRAME B 45MM, 1NO AUX, 110V 50 HZ, 120V 60 HZ, (XTCE012B10A). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, XT IEC, 3-POLE, FULL-VOLTAGE, NON-REVERSING, SCREW TERMINALS, 7 AMP, FRAME B 45MM, 1NO AUX, 24V 50 HZ, SAME AS XTCE007B10U, 276537. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, XT SERIES, 3 POLE, 9 AMP, 24 VDC COIL, 1 N/C, SCREW TERMINALS, DIN RAIL/PANEL MOUNT, -25 TO +40 DEGREES C, IP20, (010343). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR,12V50HZ, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY 220VAC 50/60HZ 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CRYDOM Contactors & Starters D1202 | |
| CRYDOM Contactors & Starters D1225 | |
| CRYDOM Contactors & Starters D2440 | |
| CRYDOM Contactors & Starters D2450 | |
| CRYDOM Contactors & Starters D4808 | |
| CRYDOM Contactors & Starters D53TP25D | |
| CRYDOM Contactors & Starters DC60S3 | |
| CUTLER HAMMER Contactors & Starters DIL-SWD-32-001 | |
| CX7 SERIES, NON-REVERSING COMBINATION CONTROLLER, ECOMBO, 16A CPT 25S M4/12. FREE 2 YEAR RADWELL WARRANTY | |
| D96 SERIES SOLID-STATE RELAY, 3.5-32 VDC INPUT VOLTAGE, 3-50 VDC OUTPUT VOLTAGE, DC SWITCH SWITCHING TYPE, 15A RATED OPERATIONAL CURRENT, GREEN LED, SPST-NO CONTACT CONFIGURATION, IP20 ENCLOSURE. FREE 2 YEAR... | |
| DEFINITE PURPOSE CONTACTOR 25/35A 110-120VAC 2POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 30 AMP, 2 P, COIL 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUER, CONTACTOR, 3 POLE, 24 VDC, 22 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,CONTACTOR, 16AMP, 125VDC, 4POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 29/01/21, CONTACT BLOCK, W / BODY / FIXING COLLAR, 16 AMP, 220 - 500 VAC, 1 NO, SCREW CLAMP TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, DILM7 TO DILM12, 1 NC SIDE, 16 A, 1.2 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, DILM7 TO DILM12, 1 NORMALLY OPEN, 16 AMP, 1 POLE, 600 VAC, 24-250 VDC, SCREW TERMINALS, (115948), (XTCEXSAB10). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT MODULE, CONTACTOR ACCESSORY, 40-1000A DILM40 TO DILM1000, REPLACED BY XTCEXSCN11,2 POLE,1 NC,1NO,SCREW TERMINALS,SIDE MOUNTED, MOELLER DILM1000-XHI11-SI IS NOW EATON XTCEXSBN11. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 NO/1 NC 600V MAX, FOR TYPE DDS DISCONNECT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 4 POLE, 230/500 VAC, 1.5/4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, ELECTRICAL INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL 440V-480V 50HZ-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208-220 V, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208-240 VAC, 60 HZ, 208-220 VAC, 50 HZ, CON3/C4E. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, AC, FOR DILM40-65, 208V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR/STARTER COIL, 110 VAC, 60 HZ, TERMINAL CONNECTION, (S-897905). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 110/110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, D72445-1, 110-120 VAC 50/60 HZ, FOR SIZE: CLASS 42-50 TO 60 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 110/120VAC, 50-60HZ COIL, .55-1.5KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT KIT , TYPE CY, 3-POLE, SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT, 10AMP, 500VAC, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 15AMP 4POLE 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 208V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 7-32AMP 7.5KW 400V 24-27VDC 1N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR ACCESSORIES 40-1000A DILM40 TO DILM1000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 208/220-480 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 10AMP, 4NO/4NC, 220-240VAC (50/60HZ), SCREW CLAMP TERMINALS, PANEL OR DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16 AMP, 4 POLE, 24 V DC, 3 NO / 1 NC, MFR SUGGESTED REPLACEMENT IS DILA-31(24VDC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16AMP, 230/240VAC COIL, 50/60 HZ, 2NO-2NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 230 VAC 50 HZ / 240 VAC 60 HZ, N/O / 4 N/O, SCREW TERMINALS, AC OPERATION, 043756. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE , COIL: 220 VAC 50 HZ / 240 VAC 60 HZ, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4M/0OE, DC-OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, UNIVERSAL, 20AMP, 277-300VAC, 50/60HZ, COIL 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, (XTRM10A40A), 6AMP, 110V/50HZ-120V/60HZ, 4 POLE, NOX4, DIN ON PANEL MOUNTING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 1 POLE, 30 AMP, 208/240 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 1 POLE, 40 AMP, 208/240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 110 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 110/120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 115 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 4 POLE, 115V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 8 POLE, 5NO/3NC, COIL 110/120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10AMP, 110V, 60HZ, 2P, 2NO, 2NC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10AMP, 4POLE, 2NO/2NC, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10AMP, 4POLE, 3NO/1NC, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110/120V COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 115V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 115V, 60HZ, 1 NO AUXILLARY CONTACT, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 115V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 4 POLE, 110 - 120 VAC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120 AMP, 3 PHASE, 230/240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120VAC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 15 AMP, 220-240 VAC, 2NO/2NC, COIL: 110V50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 15AMP, 24VDC, 4NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 15AMP,24VDC, 2NO/2NC, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 16AMP, 4POLE, 4NO, 4AUX, 2NO/2NC, COIL: 230VAC, 50/60HZ, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 2.2-4KW, 110VAC, 50HZ, COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 220 VAC COIL, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY CLOSED AUX CONTACT, 110/120 VAC 50/60 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY OPEN AUX CONTACT, 110/120 VAC 50/60 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY OPEN AUX CONTACT, 230/240 VAC 50/60 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY OPEN AUX CONTACT, 24 VDC COIL. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY OPEN AUX CONTACT, 240 VAC 50 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 115 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 190/220 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 208 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 220 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 220/240 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 230 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 230/240 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 24 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 24 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 48 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 115 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 190/220 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 220/240 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 230/240 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 24 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 110VAC, 50/60HZ, SUGGESTED REPLACEMENT IS XTCE009B10A-CHGP . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 4POLE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220V@ 50HZ, 240V @ 60HZ ,3 POLE ,W/ AUX CONTACT, SCREW TERMINALS, REPLACED BY XTMC9A10B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 V DC, 3 POLE, 380/400 V, 4 KW, CONTACTS: 1 N/O, SCREW TERMINALS, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 240VAC, 60HZ, 3POLE, DP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VAC, 60HZ, 2POLE DP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC, 2NO, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 2 POLE, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 277/300 VAC, 20 AMP, 115 V COIL, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PH, 1 NO AUX, 24 VDC, REPLACEMENT PART XTCEC018C10TD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 110/120 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 230 VAC 50/60HZ COIL, 11KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 24 VDC, 5.5 KW, 1 NC, SPRING-LOADED TERMINALS, 277564. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 380 VOLT, DC, SPRING-LOADED TERMINALS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 50 AMP, 240 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 7.5 HP @ 230V, 10 HP @ 460V, 35 AMP, 24 VDC COIL, (048597). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 75 AMP FLA, 9 AMP RESISTIVE, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, COIL:110-250 VAC 40-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, FULL VOLTAGE, NON-REVERSING, IEC, SCREW TERMINALS, 12 AMP, FRAME B 45MM, 1 NO AUX CONTACT, 220V 50HZ / 240V 60HZ COIL, (276829), REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, FULL VOLTAGE, NON-REVERSING, IEC, SCREW TERMINALS, 12 AMP, FRAME B 45MM, 1 NO AUX CONTACT, 24V 50HZ COIL, (276817), REPLACED BY XTCE012B10U. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PST, 22A, 690VAC, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-POLE, 1 N.C. AUXILIARY CONTACT, 15 KW, SCREW TERMINALS, 24 V DC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 2 POLE, 120 VAC, 60 HZ, REPLACED BY DP2030B5004. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 3 POLE, COIL:110/120 VAC, 50/60 HZ, DIN RAIL MOUNT, SAME AS DIL0AM-110V-60HZ AND DIL0AM-110V-50/60HZ AND DIL0AM-110V-50HZ1 AND DIL0AM-110V/50HZ/120 V/60HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMPS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35AMP, 3POLE, 230-240VAC, 50/60HZ, 7.5KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35AMP, 3POLE, 3NO, 3HP, 3PHASE, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35AMP, 3POLE, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35AMP, 3POLE, COIL 220-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 16 AMP, 2NO/2NC, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 3 MAIN, 1NO, 3 PHASE, 600V, 28AMP, 24VDC COIL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 3NO/1NC, 16 AMP, 110/120 VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40-150 AMP, 230/240 VAC, 50/60 HZ, 30 HP/230 V THREE PHASE, 15 HP/230 V SINGLE PHASE, 3 POLES, DIN RAIL MOUNT, SCREW TERMINAL, TOP MOUNTED AUXILIARY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40AMP, 3POLE, 208/240VAC, REPLACED BY DP3040C-5001. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 3 POLE, 380/400V 22KW, SCREW TERMINALS, 220 VAC 50/60 HZ COIL, (277837), (DIRECT REPLACEMENT: XTCE050D00AO). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 3 POLE, 380/400V 22KW, SCREW TERMINALS, 230/240 VAC 50/60 HZ COIL, (277830), (DIRECT REPLACEMENT: XTCE050D00F). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 3 POLE, 380/400V 22KW, SCREW TERMINALS, 24-27 VDC COIL, (277844), (DIRECT REPLACEMENT: XTCE050D00TD). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 55 AMP, 3 POLE, 24V, 15KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 6 AMP, 110V/50HZ-120V/60HZ, PANEL MOUNT, 415 V, DPST-NO, DPST-NC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600V MAX, 3POLE, COIL 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600VAC 45AMP 3POLE MAX, 110/120 50/60HZ VAC COIL RATING, SCREW TERMINAL, 1NO/1NC AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 8 POLE, 4 NO / 4 NC, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 110V/50HZ, 120V/50HZ, 3POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 90A, 24VDC, 220/690V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AC OPERATION, 3 POLE, 55 AMP, 110V 50HZ - 120V 60HZ COIL, MOELLER # 061427. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AC OPERATION, 3 POLE, 55 AMP, 110V 50HZ - 120V 60HZ COIL, WITH 22DILM AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AC OPERATION, 3 POLE, 55 AMP, 220V 50HZ - 240V 60HZ COIL, MOELLER # 061447. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL: 24 VAC 60HZ, 20 AMP 277 VAC MAX, GENERAL PURPOSE, 300 VAC, HEAVY PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DC OPERATION, 3 POLE, 55 AMP, 24 VDC COIL, MOELLER # 048602. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 20 AMP, 2 POLE, 24 VAC, REPLACED BY DP2020A5022. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 3 POLE, 40 AMP FLA, 50 AMP RESISTIVE, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DIL1M SERIES, 24 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, ELECTROMAGNETIC ACTUATION, 16 AMP, 4 POLE, NORMALLY OPEN CONFIGURATION, 48 VAC COIL, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAX 55 AMP, 3POLE, COIL 230 VAC - 240 VAC, 50 HZ /60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MINIATURE, 3 POLE, 3 NORMALLY OPEN, 15.5 AMP, 690 VAC, COIL: 24 VAC (50 HZ), DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 185 AMP, 2NO + 2NC, 380-400 VAC, COIL: 110-250 VAC/DC (40-60 HZ), IP00, (208201). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, XT IEC, 3-POLE, FULL-VOLTAGE, NON-REVERSING, SCREW TERMINALS, 7 AMP, FRAME B 45MM, 1NO AUX, 110V 50 HZ, 120V 60 HZ, SAME AS XTCE007B10A, 276547. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, XT IEC, 3-POLE, FULL-VOLTAGE, NON-REVERSING, SCREW TERMINALS, 7 AMP, FRAME B 45MM, 1NO AUX, 24 VDC, SAME AS XTCE007B10TD, 276565. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 4 POLE, 4 NO, COIL 110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, INDUSTRIAL, 5 N.O. / 3 N.C. CONTACTS, SCREW CLAMP TERMINALS, 115 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, INDUSTRIAL, 5 N.O. / 3 N.C. CONTACTS, SCREW CLAMP TERMINALS, 230-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, INDUSTRIAL, 5 N.O. / 3 N.C. CONTACTS, SCREW CLAMP TERMINALS, 24 V DC (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, 240V, 2 POLES, 25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, 30 AMP FLA, 40 AMP RES, 2 POLE, 110 - 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, COIL 208-220V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 240/280 V, 60 CYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED DATE - 09/03/2014, CONTACTOR, POWERPRO SERIES, 2 POLES, 30 AMP, 24 V AC, 50/60 HZ, DIRECT REPLACEMENT DP2030A5013. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMERGENCY STOP SWITCH, OPERATING MECHANISM AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE CONTACTOR, 40 AMP, 3 PHASE, 10 - 20 MOTOR HP, 240V - 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HANDLE KIT, SHUT OFF HANDLE, SIZE: 3-4, ROTARY TYPE, NEMA 1 OR 12, ON/OFF LEGENDPLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, DIGITAL TO ANALOG CONVERTER, MONOLITHIS MICROPROCESSOR COMPATIBLE, 12BIT RESOLUTION, 12-15V, 28PIN DIP, MOLDED PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INCANDESCENT LAMP MODULE, 250 VAC MAX, 2.6 W MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, 24 V DC, FLYING LEADS, BLADE-STYLE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, 550V , 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 110-220V, 60-50 CYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 24V, 50/60HZ, BLADE TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, SINGLE VOLTAGE, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR BLOCK, 110/115V 50/60HZ COIL RATING, 600VAC 3POLE MAX, 36AMP OPEN CURRENT RATING, STRAIGHT RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC OVERLOAD RELAY, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MELTING ALLOY THERMAL UNIT, THERMAL TRIPPING CLASS 20, FOR TYPE S NEMA STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE CONTACTOR AND RELAY ACCESSORIES DILEM, DILER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE RELAY, 3 N/O, 1 N/C, 110 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 110-120V, 50/60HZ, 1SBK140403R8400, COORDINATION TYPE I, 400 V 50 HZ, 50 KA, NORMAL STARTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NON-REVERSING CONTACTOR, SIZE 12, 2NO+2NC AUXILIARY CONTACT, 230/240VAC 50/60HZ COIL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NON-REVERSING CONTACTOR, SIZE 12, 3NO+2NC, 230/240VAC 50/60HZ COIL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DUAL RELAY, 20-35 VDC, 18-26 VDC, 47-63 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 176-184 AMP, PLUG-ON MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, DD SERIES, RATED FOR 196-215 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, FOR NEMA SIZE 2 CLASS 8810 / 8811 / 8812 STARTERS, CLASS 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, FOR STARTER, CLASS 20, FOR NEMA SIZE 2 CLASS 8810 / 8811 / 8812. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD, THERMAL UNIT, HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWEREED RELAY, TYPE R, 120 VAC, 50-400CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY POLE, 3AMP, 300VAC, 1NC, FOR D40 RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY STARTER COIL, 16400 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 10AMP, 300VAC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 3NO/1NC, LENGTH: 50.8MM, WIDTH: 60.3MM, HEIGHT: 60.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 600VAC, 50/60HZ, 9-18AMP, 3PHASE, CL20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL CONTACTOR, 20 AMP, DILM7 TO DILM32, 3/7.5 KW, IP20, 3 PHASE, 2/10 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL CONTACTOR, RELAY ACCESS, 7-32 AMP, DILM7 TO DILM32,REPLACED BY :XTCEXSCC11. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL CONTACTORS 7-32A DILM7 TO DILM32. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL CONTACTORS, 7-32A, DILM7 TO DILM32. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 18A, OUTPUT VOLTAGE 48, 4 TO 32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3-32 VDC INPUT, 7-12 MA INPUT, 24-140 VAC LOAD, 2 AMP LOAD, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DK SERIES, 1 NORMALLY OPEN CONTACT, 5V TTL CONTROL VOLTAGE, 5-48 VDC SWITCHING VOLTAGE, 100 MA, SCREW CONNECTION, (8228650000). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLID-STATE PANEL MOUNT RELAY; CONTROL VOLTAGE TYPE:DC; LOAD CURRENT RMS MAX:12A; LOAD CURRENT RMS MIN:0.04A; PEAK SURGE CURRENT:140A; LOAD VOLTAGE RM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER COIL, 208-220V / 50HZ, 208-240V / 60HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 30 AMP, 240 VAC, 60 HZ, 2 PILOT LIGHTS, 1 SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 600 VAC, 60 HZ, NEMA 1, 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER ELEMENT, PLUG-ON MOUNTING TYPE, DD SERIES, 110-121 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL UNIT, CLASS 2D, 243 AMPS MAX, 225 FULL LOAD AMPS MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL UNIT, DD SERIES, OVERLOAD RELAY, 140-156 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL UNIT, HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL UNIT, MELTING ALLOY, CLASS 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMER COIL, *** INVALID PART NUMBER **. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COIL CONTACTOR, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT RELAY, 10 AMP, 4 POLE, 300 V MAX, 120 V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT SERVICE KIT,SIZE 2,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT OR COIL 230-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT OR, NON REVERSING, 25 AMP, 1 N.C., ELECTROMECHANICAL AC COIL, 230/240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Contactors & Starters DP2030A5004 | |
| INCOMPLETE PART NUMBER, NEEDS COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| KLOCKNER MOELLER Contactors & Starters DIL-1M-G-24VDC | |
| KLOCKNER MOELLER Contactors & Starters DIL-ER-40-24V/50HZ | |
| KLOCKNER MOELLER Contactors & Starters DIL-M32-XHI22 | |
| KLOCKNER MOELLER Contactors & Starters DIL-R-40-230V/50HZ/2 40V60HZ | |
| KLOCKNER MOELLER Contactors & Starters DIL00AM (110V50HZ, 120V60HZ) | |
| KLOCKNER MOELLER Contactors & Starters DIL00M (115V, 60HZ) | |
| KLOCKNER MOELLER Contactors & Starters DIL00M-10 (115V, 60HZ) | |
| KLOCKNER MOELLER Contactors & Starters DIL00M-10 (240V, 50HZ) | |
| KLOCKNER MOELLER Contactors & Starters DIL00M-G (24VDC) | |
| KLOCKNER MOELLER Contactors & Starters DIL0AM-415V/50HZ/480 V/60HZ | |
| KLOCKNER MOELLER Contactors & Starters DILA-XHI04 | |
| KLOCKNER MOELLER Contactors & Starters DILA-XHI11 | |
| KLOCKNER MOELLER Contactors & Starters DILA-XHI22 | |
| KLOCKNER MOELLER Contactors & Starters DILA-XHI31 | |
| KLOCKNER MOELLER Contactors & Starters DILEM-01-230V/50HZ-2 40V/60HZ | |
| KLOCKNER MOELLER Contactors & Starters DILEM-10-240V/50HZ | |
| KLOCKNER MOELLER Contactors & Starters DILEM-10-415V/50HZ-4 80V/60HZ | |
| KLOCKNER MOELLER Contactors & Starters DILEM-10-G(110VDC) | |
| KLOCKNER MOELLER Contactors & Starters DILEM-10-G-24VDC | |
| KLOCKNER MOELLER Contactors & Starters DILER-22-G (24VDC) | |
| KLOCKNER MOELLER Contactors & Starters DILER-40(230V50HZ,24 0V60HZ) | |
| KLOCKNER MOELLER Contactors & Starters DILER-40-G(24VDC) | |
| KLOCKNER MOELLER Contactors & Starters DILM-910-230V/50HZ-2 40V/60HZ | |
| KLOCKNER MOELLER Contactors & Starters DILM150-XHI20 | |
| KLOCKNER MOELLER Contactors & Starters DILM150-XHI22 | |
| KLOCKNER MOELLER Contactors & Starters DILM32-10(24V50HZ) | |
| KLOCKNER MOELLER Contactors & Starters DILM50(RDC24) | |
| KLOCKNER MOELLER Contactors & Starters DILM65(230V50HZ-240V 60HZ) | |
| KLOCKNER MOELLER Contactors & Starters DILM7-01-24VDC | |
| KLOCKNER MOELLER Contactors & Starters DILM80(24V60HZ) | |
| KLOCKNER MOELLER Contactors & Starters DILM9-01(24VDC) | |
| KLOCKNER MOELLER Contactors & Starters DILM9-10(24VDC) | |
| MAGNET COIL 24V, 50/60HA. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, 208V, 50HZ, 208-220V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACT KIT, SURFACE MOUNT, GREY, 2 PIECE SET, CLOSED LOOP 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| MEDIUM CONT-3P-DC OPER FVNR CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| MEDIUM CONTACTOR-4P-DC OPERATED, FVNR. FREE 2 YEAR RADWELL WARRANTY | |
| MELTING ALLOY THERMAL UNIT CLASS 20. FREE 2 YEAR RADWELL WARRANTY | |
| MELTING ALLOY THERMAL UNIT, CLASS 20, OVERLOAD RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| MELTING ALLOY, THERMAL UNIT, CLASS 20. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 9AMP, 3 POLE, 380-400 VAC, 1 N/O, SCREW TERMINALS, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE 4P CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, 10A, 110/120V COIL, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, DILA, 6A, 415V, 4 POLE, SCREW, (276427). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, 10 A, 110 VDC, (XTRM10A31E0). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 220-240 VAC, 50/60 HZ, (XTRM10A31B). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 24 VAC, 50 HZ, (XTRM10A31U). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 24 VAC, 50/60 HZ, (XTRM10A31T). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR,3PST, 690 VAC, 22 AMP, 24 VDC, 4 KW SWITCHING, 4 POLE, 1.5 HP, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTROL RELAY, 10 AMP, 600 V OPERATIONAL VOLTAGE, 2 NO / 2 NC CONTACTS, SCREW TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MOELLER ELECTRIC Contactors & Starters DILA-31(24VDC) | |
| MOELLER ELECTRIC Contactors & Starters DILAC-22(24VDC) | |
| MOELLER ELECTRIC Contactors & Starters DILEM-01-G(24VDC) | |
| MOELLER ELECTRIC Contactors & Starters DILM1000-XHI11-SI | |
| MOELLER ELECTRIC Contactors & Starters DILM12-10(24V50/60HZ ) | |
| MOELLER ELECTRIC Contactors & Starters DILM12-10(24VDC) | |
| MOELLER ELECTRIC Contactors & Starters DILM17-10(110V50HZ,1 20V60HZ) | |
| MOELLER ELECTRIC Contactors & Starters DILM17-10(24V50HZ) | |
| MOELLER ELECTRIC Contactors & Starters DILM25-10(240V/60HZ) | |
| MOELLER ELECTRIC Contactors & Starters DILM40(24V60HZ) | |
| MOELLER ELECTRIC Contactors & Starters DILM7-10(24VDC) | |
| MOLLER DILM9-01 CONTACTOR WITH A 120 VOLT AC COIL, 1NC BASE MOUNTED AUXILIARY CONTACT, 3 POLE, HORSEPOWER 3 HP@460 VOLT, 5HP@ 230VOLT, 9 AMPS, WITH SCREW TERMINALS. FREE 2 YEAR... | |
| MOUNTING KIT, SINGLE, 50 / 60 HZ, 600 VAC, 3 POLES, DIN RAIL MOUNTING, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| OLID STATE RELAY, 100 V - PM, IP00 SSR 100VDC/20A, 3.5-32VDC IN. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING MECHANISM AUX CONTACT GOULD. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO 22 Contactors & Starters DC60S3 | |
| OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT, HEATING ELEMENT, DD SERIES, 215 AMPS, MAGNETIC, PLUG-ON, STANDARD TRIP. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL MOUNT KIT, FOR TF42, MAIN CIRCUIT 690 V AC OPERATIONAL VOLTAGE, 40A. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SOLID-STATE RELAY TERMINAL BLOCK, INPUT 24 VDC,OUTPUT 3 - 30 VDC/3 AMP, TERMINAL BLOCK WIDTH 6.2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWERPRO DEFINITE PURPOSE CONTACTOR, 3 POLE, 120VAC, DPST, 1/4" QUICK CONNECTS AND #6 SCREWS, 50 AMP, SILVER CADMIUM OXIDE CONTACTS, -4/149 DEGREE TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| POWERPRO DEFINITE PURPOSE CONTACTOR, 3 POLE, 120VAC, DPST, 1/4" QUICK CONNECTS AND #6 SCREWS, 75 AMP, SILVER CADMIUM OXIDE CONTACTS, -4/149 DEGREE TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY / SOLID STATE /SSR, SPST-NO, DC SWITCHING MODE, 100 AMP, 3.5-32 VDC, 0-60 VDC MAX, PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY BASE ASSEMBLY, D26, WITH 480 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY CONTROL PHASE UNBALANCE 550V 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY ELECTROMAGNETIC 4POLE 115V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY LATCH ATTACHMENT, 600 VAC, FOR USE WITH D26 MULTIPOLE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY LATCH ATTACHMENT, FRONT POLE N.O., 2 SCREW MOUNT, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE 120VAC 4AMP 3-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 16AMP, 8POLE, 24VDC, 6NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, AC CONTROL, FREEDOM SERIES, 2NO/2NC, 110/120 V 50/60 HZ COIL, WITH FINGER PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, D26 SERIES, MECHANICAL LATCH, 4 POLE, 120 VDC COIL, 4 NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, DC SERIES, 1-200VDC, 10AMP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, DUAL STATE, GENERAL PURPOSE, SSR, PANEL MOUNT, PANEL MOUNTING, SCREW TERMINAL, ZERO CROSSING SWITCH MODE, 50 AMP, 24 VAC, 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, OVERLOAD, THERMAL UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, PANEL MOUNT, SCREW TERMINALS, DC SWITCH, 40-AMP, 100VDC, SPST-NO. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, 1-DC SERIES, 400 VDC, 7 AMP, SPDT-NO. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT COIL, 230-240 V, 50/60 HZ, TOOL-LESS PLUG CONNECTION, FOR USE WITH DILM17, DILM25, DILM32, DILM38, DILMP32 - DILMP45 . FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT CONTACTOR COIL, TOOL-LESS PLUG CONNECTION, 24 VAC ACTUATING VOLTAGE, 60 HZ, FOR USE WITH:, DILM17, DILM25, DILM32, DILM38, 281134 / XTCERENCOILCB6. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT CONTACTOR COIL, TOOL-LESS PLUG CONNECTION, 24-27 VDC, FOR DILM17-32, XTCERENCOILCTD, 281155. FREE 2 YEAR RADWELL WARRANTY | |
| RESIDEO Contactors & Starters DP2030B1003 | |
| REVERSING CONTACTOR 7AMP 1NC -30COIL 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC, DD105, DD105, OVERLOAD THERMAL UNIT, HEATING ELEMENT,. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC, DD73, OVERLOAD THERMAL UNIT, HEATING ELEMENT,. FREE 2 YEAR RADWELL WARRANTY | |
| SERVICE KIT FOR CYA STARTER SIZE 0. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS, FURNAS ELECTRIC CO, D50833-93, D5083393, COIL MAGNETIC, 24V 50/60CY,. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE VOLTAGE COIL 200V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL CONTACTOR AND RELAY ACCESS. 7-32A DILM7 TO DILM32, DILMP, DILA. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL CONTACTOR, 3 POLE, 3PST-NO, OPERATING VOLTAGE 690 VAC, 18 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL CONTACTORS 7-32A DILM7 TO DILM32. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, CZR SERIES, ZERO CROSS, 18 AMP, 24-280 VAC, 4-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE PANEL MOUNT RELAY, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:3A, OPERATING VOLT MAX:60VDC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:3VDC, CONTROL VOLT MIN:3.5VDC, ROHS COMPLIANT. FREE 2... | |
| SOLID STATE PC BOARD RELAY, CONTACT, SPST-NO, LOAD CURRENT:1.5A, OPERATING VOLT MAX:-, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:-, CONTROL VOLT MIN:4VDC, ROHS COMPLIANT: YES. | |
| SOLID STATE POWER CONTACTOR, 18 AMP OUTPUT CURRENT, 48 - 530 V AC OUTPUT VOLTAGE RANGE, 90 - 140 V AC INPUT VOLTAGE RANGE, ZERO CROSS FIRING MODE. FREE 2... | |
| SOLID STATE POWER CONTACTOR, 24A OUTPUT CURRENT, 48 - 530VAC OUTPUT VOLTAGE RANGE, 4 - 32VDC INPUT VOLTAGE RANGE, ZERO CROSS FIRING MODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE POWER CONTACTOR, 50A, 48-530VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 18A, OUTPUT VOLTAGE 60, 4 TO 32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 34A, OUTPUT VOLTAGE 24, 4 TO 32VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 34A, OUTPUT VOLTAGE 48, 4 TO 32VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE POWER CONTACTOR,34A OUTPUT CURRENT, 24 - 280VAC OUTPUT VOLTAGE RANGE, 90 - 140VAC INPUT VOLTAGE RANGE, ZERO CROSS FIRING MODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY TERMINAL BLOCK, 12 VDC, 4.7 MAMP, YELLOW LED, 5-30 VDC OUTPUT RANGE, 10 AMP LIMITING CONTINUOUS CURRENT, 3 CONDUCTOR OUTPUT CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1 PHASE, 24-280 VAC OPERATING, 3-32 VDC CONTROL, 90 AMP LOAD CURRENT, SPST-NO CONTACT CONFIGURATION, SCREW TERMINALS, PANEL MOUNT, IP00. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 15-32 VDC CONTROL, 5 A MAX LOAD, 12-280 VAC OPERATING, RANDOM TURN-ON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 24-280 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 25 AMP, 24-280 VAC, 3-32 VDC CONTROL VOLTAGE, PANEL MOUNT, 8 PF, 10 OHM, 4000 VRMS, -40 TO 80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3 PHASE, 50 AMP, 4-32 VDC, SPST-NO CONTACT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3-32 V INPUT, 240 V OUTPUT, 40 A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3-32 VDC INPUT, 48-600 VAC OUTPUT, 40 A, NO, IP20 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 32 VDC, SPST-NO, 40A, 480V, ZERO SWITCHING, S1 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3A, MAX 60VDC, PANEL MOUNT, SCREW TERMINALS, DC SWITCH, MIN 5VDC, MIN 3VDC, DEPTH 57.15MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 40 AMP, 120VAC, 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 5 AMP, 60 VDC, PANEL MOUNT, SCREW, DC SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 50A, 48-530VAC, 4-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 53TP SERIES, 25-AMP, 530VAC, 32VDC, ZERO CROSSING, PANEL, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 5A, 3.5-32VDC, 3-60VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 60 AMP, 60 VDC, SPST-NO, PANEL MOUNT, SCREW TERMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, CONTROL VOLTAGE RANGE:3VDC TO 32VDC, OPERATING VOLTAGE RANGE:24VAC TO 280VAC, LOAD CURRENT:2AMP, ISOLATION VOLTAGE:4000VR,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, HOCKPUCK, 12AMP, 3-200VDC OUT, 3-32VDC IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, INDUSTRIAL MOUNT, TYPE: CONTROLLER, PANEL MOUNT STYLE, 7 AMPS, 1-100 VDC, RELAY CONTACT FORM: 1 FORM A SPST-NO, OUTPUT TYPE: MOSFET, 10MA TO 15 MA. FREE 2... | |
| SOLID STATE RELAY, INPUT 4-32VDC, OUTPUT 10AMP, 24-280VAC, 1 FORM A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 100 VDC, 32 VDC, 12 AMP, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 240VAC, 32VDC, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 280 VAC, 15 VDC, 40 AMP, CONTACT CONFIGURATION DPST-NO, RELAY TERMINALS QUICK CONNECT, SWITCHING MODE ZERO CROSSING, VOLT MIN 24 VAC ,ROHS COMPLIANT. FREE 2... | |
| SOLID STATE RELAY, PANEL MOUNT, 280 VAC, 32 VDC, 10 AMP, SPST-NO, LOAD CURRENT: 10 AMP, RELAY MOUNTING: PANEL, RELAY TERMINALS: SCREW, SWITCHING MODE: RANDOM TURN ON, OPERATING VOLT MIN:24... | |
| SOLID STATE RELAY, PANEL MOUNT, 280VAC, 32VDC, 25AMP; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:25AMP; OPERATING VOLT MAX:280VAC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:24VAC ;ROHS COMPLIANT: YES. | |
| SOLID STATE RELAY, PANEL MOUNT, 280VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VAC ,ROHS COMPLIANT: YES. FREE... | |
| SOLID STATE RELAY, PANEL MOUNT, 530 VAC, 32 VDC, 25 AMPS, CONTACT CONFIGURATION SPST-NO, SCREW TERMINALS, SWITCHING MODE ZERO CROSSING, OPERATING VOLT MIN 48 VAC, ROHS COMPLIANT. FREE 2 YEAR... | |
| SOLID STATE RELAY, PANEL MOUNT, 60VDC, 280VAC, 3A; CONTROL VOLTAGE RANGE:90V AC TO 280V AC / 90V DC TO 280V DC; OPERATING VOLTAGE RANGE:3V DC TO 60V DC; CONTACT CON. | |
| SOLID STATE RELAY, PANEL MOUNT, LOAD CURRENT 25A, OPERATING VOLT MAX 280VRMS, 280VAC, 32VDC, SPST-NO. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, SPST-NO, 25 AMP, 240 VAC, 32 VDC, PANEL MOUNT/SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PCB MOUNT, 660VAC, 32VDC, 5A CONTACT CONFIGURATION, 660 VRMS MAX VOLTAGE, 48 VRMS OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SCREW TERMINALS, DC SWITCH, PANEL MOUNT, 200VDC, 32VDC, 12A, SPST-NO. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SPST-NO CONTACT, 24-140 VAC, INPUT 3-32 VDC, 7-12 MA, SCR OUTPUT 120 VAC 10 AMP, SCREW TERMINALS, ZERO CROSSING SWITCHING, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLID STATE RELAY, THREE PHASE, 530 V, 25 A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY 0.3AMP 24VDC 3OHM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY 24VDC 50KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY MODULE, 5 VDC, 10-253 VAC, (2964623). FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY MODULE, NON LATCHING, 1NO CONTACT, COIL VOLTAGE 24VAC/DC, 3 AMP, 30-14AWG, DIN RAIL, 6.2 X 80 X 56MM, ALT P/N 2940171. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Contactors & Starters DD-112 | |
| SQUARE D Contactors & Starters DD160 | |
| SQUARE D Contactors & Starters DD185 | |
| SQUARE D Contactors & Starters DD280 | |
| SSR PANEL MOUNT, 4 TO 32VDC, 60A, 7 TO 48VDC, CONTACT CONFIGURATION:-, LOAD CURRENT:60A, OPERATING VOLT MAX:48VDC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:7VDC, PRODUCT RNG:- ,... | |
| SSR, 200VDC/40A, 3.5-32VDC, CONTACT CONFIGURATION SPST-NO, LOAD CURRENT 40A, OPERATING VOLT MAX:200VDC, RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE DC SWITCH, OPERATING VOLT MIN:0VDC, CONTROL VOLT. FREE 2 YEAR... | |
| SSR, 7A, 200VDC; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:7A; OPERATING VOLT MAX:200VDC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:0VDC; CONTROL VOLT MIN:3.5VDC; CONTROL ;ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PANEL MOUNT, 120VAC, 32VDC, 40A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:40A, OPERATING VOLT MAX:140VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:24VAC ,ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PANEL MOUNT, 280VAC, 32 VDC, 50 AMP, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:50A, OPERATING VOLT MAX:280 VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24 VRMS , ROHS... | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 10A, CONTACT CONFIGURATION:SPST-N C, LOAD CURRENT:10A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:24VAC, PRODUCT RNG:- , ROHS COMPLIANT: YES. | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 125A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:125A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 25A, CONTACT CONFIGURATION:SPST-N C, LOAD CURRENT:25A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:24VAC, PRODUCT RNG:- , ROHS COMPLIANT: YES. | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 25A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:25A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE... | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 75AMP, CONTACT CONFIGURATION SPST-NO, LOAD CURRENT 75AMP, OPERATING VOLT MAX 280VAC,RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE RANDOM TURN ON, OPERATING VOLT MIN 24VAC... | |
| SSR, PANEL MOUNT, 530VAC, 32VDC, 40A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:40A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. FREE... | |
| SSR, PANEL MOUNT, 530VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. | |
| SSR, PANEL MOUNT, 530VAC, 32VDC, 90A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:90A; OPERATING VOLT MAX:530VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:48VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| SSR, PANEL MOUNT, 660VAC, 32VDC, 90A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:90A, OPERATING VOLT MAX:660VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VAC , ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PCB MOUNT, 280VAC, 32VDC, 3A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:3A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE... | |
| SSR, PCB MOUNT, 60VDC, 9VDC, 1A; CONTACT CONFIGURATION:SPST-N C; LOAD CURRENT:1A; OPERATING VOLT MAX:60VDC; RELAY MOUNTING:PCB; RELAY TERMINALS:THROUGH HOLE; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:3VDC ;ROHS COMPLIANT: YES. FREE 2... | |
| STARTER COIL 208-220V/50HZ 208-240V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER PARTS LUGS NLA, SET OF THREE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C2P-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C2P-2, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C2P-C, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C2P-F, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C3P-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 20A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C4P-1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 20A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C1P-F, DEFINITE PURPOSE CONTACTOR, 1 POLE, 25A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C2P-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C2P-2, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C3P-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C3P-2, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C3P-F, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C4P-1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C4P-C, DEFINITE PURPOSE CONTACTOR, 4 POLE, 25A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C1P-1, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C1P-C, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C1P-F, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C2P-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C2P-2, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C2P-F, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CRYDOM D1D12, SOLID STATE RELAY, 3-32 VDC/5-220 VDC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CRYDOM D2D12, SOLID STATE RELAY, 3-32VDC/5-220VDC, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| SYLVANIA Contactors & Starters CY 32-5 | |
| SYLVANIA Contactors & Starters CY-32-1 | |
| THE KLOCKNER MOELLER DILM95-22, IS A 3-PHASE IEC RATED CONTACTOR, USED FOR THE CONTROL OF ELECTRIC, MOTORS. IT IS RATED 40 HP AT 230V, AND 75 HP AT 460V., CONFORMS... | |
| THERMAL OVERLOAD HEATER, TYPE D SERIES, MOUNTING TYPE PLUG-ON, STANDARD TRIP. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD UNIT, HEATING ELEMENT, 226-238 AMP, SINGLE POLE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL UNIT, CONTACTOR, DD SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL UNIT, METAL ALLOY, CLASS 20, TYPE DD. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| WATLOW Contactors & Starters CZ18-A24V-DC10 | |
| WEG Contactors & Starters CWC09-01-30V24 | |
| WEG Contactors & Starters CWM18-10-30V47 | |
| WEG Contactors & Starters CWM18N-10-30V18 | |
| WEG Contactors & Starters CWM32-00-30-V24 | |
| WEG Contactors & Starters CWM9-10-30V18 | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 9A, (2) N.O./(2) N.C. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |