Pulse Electronics Corporation 1.01UH 3.4A 11 MOHM Inductor and Choke PE-53630BNLT

Description
FIXED IND 1.01UH 3.4A 11 MOHM Product overview: PE-53630BNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.01UH, 3.4A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.01UH, 3.4A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53630BNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.01UH 3.4A 11 MOHM Product overview: PE-53630BNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.01UH, 3.4A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.01UH, 3.4A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53630BNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.01UH 3.4A 11 MOHM Inductor and Choke - 71-PE-53630BNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.01UH 3.4A 11 MOHM Inductor and Choke
71-PE-53630BNLT
1.01UH 3.4A 11 MOHM Inductor and Choke 71-PE-53630BNLT
FIXED IND 1.01UH 3.4A 11 MOHM Product overview: PE-53630BNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.01UH, 3.4A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.01UH, 3.4A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53630BNLT can be used for catalog matching and distributor lookup.

FIXED IND 1.01UH 3.4A 11 MOHM Product overview: PE-53630BNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.01UH, 3.4A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.01UH, 3.4A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53630BNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-53630BNLT
791641-PE-53630BNLT
Fixed Inductors - PE-53630BNLT 791641-PE-53630BNLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791641-PE-53630BNLT Series: SLIC Packaging: Reel package Type: Toroidal Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 3.4A Shielding: Unshielded Inductance: 1.01μH Mounting: SMD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11 mOhm Max Dimension: 0.340" L x 0.340" W (8.64mm x 8.64mm) Height - Seated (Maximum): 0.270" (6.86mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791641-PE-53630BNLT
Series: SLIC
Packaging: Reel package
Type: Toroidal
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 3.4A
Shielding: Unshielded
Inductance: 1.01μH
Mounting: SMD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11 mOhm Max
Dimension: 0.340" L x 0.340" W (8.64mm x 8.64mm)
Height - Seated (Maximum): 0.270" (6.86mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PE-53630BNLT 791641-PE-53630BNLT
Product Name 1.01UH 3.4A 11 MOHM Inductor and Choke Fixed Inductors - PE-53630BNLT
Mounting Option SMD Surface Mount Technology
Technology Toroidal
Inductance Range 1.01 microH 1.01 microH
Packing Method Reel package Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Leaded Inductors - 1670398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Radial; Radial
View Details