Pulse Electronics Corporation Inductor, 47Uh; Product Range Pulse Electronics PE53112NL

Description
INDUCTOR, 47UH; Product Range:Simple Switcher Series; Inductance:47µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Flammability Rating:UL94V-0; Inductor Case Style:Radial RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH; Product Range:Simple Switcher Series; Inductance:47µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Flammability Rating:UL94V-0; Inductor Case Style:Radial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh; Product Range Pulse Electronics - 97K7095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh; Product Range Pulse Electronics
97K7095
Inductor, 47Uh; Product Range Pulse Electronics 97K7095
INDUCTOR, 47UH; Product Range:Simple Switcher Series; Inductance:47µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Flammability Rating:UL94V-0; Inductor Case Style:Radial RoHS Compliant: Yes

INDUCTOR, 47UH; Product Range:Simple Switcher Series; Inductance:47µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Flammability Rating:UL94V-0; Inductor Case Style:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97K7095
Product Name Inductor, 47Uh; Product Range Pulse Electronics
Mounting Option Through Hole
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details