Pulse Electronics Corporation Inductor, 330Uh; Product Range Pulse Electronics PE53117NL

Description
INDUCTOR, 330UH; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):3A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Flammability Rating:UL94V-0; Inductor Case Style:Radial RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):3A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Flammability Rating:UL94V-0; Inductor Case Style:Radial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh; Product Range Pulse Electronics - 97K7100 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh; Product Range Pulse Electronics
97K7100
Inductor, 330Uh; Product Range Pulse Electronics 97K7100
INDUCTOR, 330UH; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):3A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Flammability Rating:UL94V-0; Inductor Case Style:Radial RoHS Compliant: Yes

INDUCTOR, 330UH; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):3A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Flammability Rating:UL94V-0; Inductor Case Style:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97K7100
Product Name Inductor, 330Uh; Product Range Pulse Electronics
Mounting Option Through Hole
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers