Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
PULSE ELECTRONICS CORPORATION
PE-53719NL -- INDUCTORS
Pulse Electronics Corporation
Inductors
PE-53719NL
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Pulse Electronics Corporation
Done
Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pulse Electronics Corporation
San Diego, CA, USA
Inductors
PE-53719NL
Inductors
PE-53719NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Supplier's Site
Datasheet
Technical Specifications
Pulse Electronics Corporation
Product Category
Inductors, Coils, and Chokes
Product Number
PE-53719NL
Product Name
Inductors
Inductance Range
6.58 microH
Unlock Full Specs
to access all available technical data
Similar Products
MTE Corporation
Inductor/Choke/Coil
DCA002503
View Details
Arnold Magnetic Technologies
Bobbin Wound Coils
Specs
Technology
Bobbin
View Details
RS Components, Ltd.
Leaded Inductors
1670181
Specs
Core Material
Ferrite; Ferrite
Inductance Range
1 microH
Q Factor
50
View Details
TE Connectivity
Chokes
2-1624116-9
Specs
Application
Power Choke
DCR
0.4000 ohms
Impedance
100 ohms
View Details