Pulse Electronics Corporation Common Mode Chokes PE-96178NL

Description
2 Line Common Mode Choke Through Hole 3.15A (Typ) DCR 40mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 3.15A (Typ) DCR 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-1910-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1910-ND
Common Mode Chokes 553-1910-ND
2 Line Common Mode Choke Through Hole 3.15A (Typ) DCR 40mOhm

2 Line Common Mode Choke Through Hole 3.15A (Typ) DCR 40mOhm

Buy Now Datasheet
3.15A Inductor and Choke - 839-PE-96178NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.15A Inductor and Choke
839-PE-96178NL
3.15A Inductor and Choke 839-PE-96178NL
CMC 3.15A (TYP) 2LN TH Product overview: PE-96178NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.15A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-96178NL can be used for catalog matching and distributor lookup.

CMC 3.15A (TYP) 2LN TH Product overview: PE-96178NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.15A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-96178NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1910-ND 839-PE-96178NL
Product Name Common Mode Chokes 3.15A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details