Pulse Electronics Corporation Fixed Inductors - PE-53683T PE-53683T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084511-PE-53683T Termination: SMD/SMT Length: 23.88 mm Shielding: Unshielded Inductance: 17.6 µH Tolerance: 20 % Height: 23.83 mm Categories: Fixed Inductors DC Resistance (DCR): 12.3 mΩ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Max DC Current: 10.9 A RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084511-PE-53683T Termination: SMD/SMT Length: 23.88 mm Shielding: Unshielded Inductance: 17.6 µH Tolerance: 20 % Height: 23.83 mm Categories: Fixed Inductors DC Resistance (DCR): 12.3 mΩ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Max DC Current: 10.9 A RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-53683T - 1084511-PE-53683T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PE-53683T
1084511-PE-53683T
Fixed Inductors - PE-53683T 1084511-PE-53683T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084511-PE-53683T Termination: SMD/SMT Length: 23.88 mm Shielding: Unshielded Inductance: 17.6 µH Tolerance: 20 % Height: 23.83 mm Categories: Fixed Inductors DC Resistance (DCR): 12.3 mΩ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Max DC Current: 10.9 A RoHS: Non-Compliant

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084511-PE-53683T
Termination: SMD/SMT
Length: 23.88 mm
Shielding: Unshielded
Inductance: 17.6 µH
Tolerance: 20 %
Height: 23.83 mm
Categories: Fixed Inductors
DC Resistance (DCR): 12.3 mΩ
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Max DC Current: 10.9 A
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1084511-PE-53683T
Product Name Fixed Inductors - PE-53683T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Lead Style Axial; Axial
View Details