Pulse Electronics Corporation Common Mode Chokes PE-62892NL

Description
3mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.5A DCR 60mOhm
Request a Quote Datasheet
Description
3mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.5A DCR 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-1729-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1729-ND
Common Mode Chokes 553-1729-ND
3mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.5A DCR 60mOhm

3mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.5A DCR 60mOhm

Buy Now Datasheet
3MH 3.5A Inductor and Choke - 839-PE-62892NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MH 3.5A Inductor and Choke
839-PE-62892NL
3MH 3.5A Inductor and Choke 839-PE-62892NL
CMC 3MH 3.5A 2LN TH Product overview: PE-62892NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 3.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-62892NL can be used for catalog matching and distributor lookup.

CMC 3MH 3.5A 2LN TH Product overview: PE-62892NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 3.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-62892NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1729-ND 839-PE-62892NL
Product Name Common Mode Chokes 3MH 3.5A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0600 ohms
Rated DC Current 3500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details