Pulse Electronics Corporation Inductors PE-92112KNL

Description
50KHz Simple Switcher SMT Inductors, up to 5A
Request a Quote Datasheet
Description
50KHz Simple Switcher SMT Inductors, up to 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-92112KNL
50KHz Simple Switcher SMT Inductors, up to 5A

50KHz Simple Switcher SMT Inductors, up to 5A

Supplier's Site Datasheet
Fixed Inductors - 553-1555-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1555-ND
Fixed Inductors 553-1555-ND
100µH Unshielded Toroidal Inductor 5A 34mOhm Max Radial, Vertical (Open)

100µH Unshielded Toroidal Inductor 5A 34mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, Nl Rohs Compliant Pulse Electronics - 98AC2148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Nl Rohs Compliant Pulse Electronics
98AC2148
Inductor, Nl Rohs Compliant Pulse Electronics 98AC2148
INDUCTOR, NL ROHS COMPLIANT: YES

INDUCTOR, NL ROHS COMPLIANT: YES

Supplier's Site
Inductor, 100Uh, Smt, 5A, 35.6X35.6Mm; Product Range Pulse Electronics - 46W2128 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Smt, 5A, 35.6X35.6Mm; Product Range Pulse Electronics
46W2128
Inductor, 100Uh, Smt, 5A, 35.6X35.6Mm; Product Range Pulse Electronics 46W2128
INDUCTOR, 100UH, SMT, 5A, 35.6X35.6MM; Product Range:KlipMount Series; Inductance:100µH; RMS Current (Irms):5A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20%; DC Current Rating:5A; Inductor Case Style:Through Hole; Lead RoHS Compliant: Yes

INDUCTOR, 100UH, SMT, 5A, 35.6X35.6MM; Product Range:KlipMount Series; Inductance:100µH; RMS Current (Irms):5A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20%; DC Current Rating:5A; Inductor Case Style:Through Hole; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Toroidal Inductor, 100Uh, 5A, Tht; Product Range Pulse Electronics - 51AK3199 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 100Uh, 5A, Tht; Product Range Pulse Electronics
51AK3199
Toroidal Inductor, 100Uh, 5A, Tht; Product Range Pulse Electronics 51AK3199
TOROIDAL INDUCTOR, 100UH, 5A, THT; Product Range:KlipMount Series; Inductance:100µH; RMS Current (Irms):5A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 100UH, 5A, THT; Product Range:KlipMount Series; Inductance:100µH; RMS Current (Irms):5A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-92112KNL 553-1555-ND 98AC2148 46W2128 51AK3199
Product Name Inductors Fixed Inductors Inductor, Nl Rohs Compliant Pulse Electronics Inductor, 100Uh, Smt, 5A, 35.6X35.6Mm; Product Range Pulse Electronics Toroidal Inductor, 100Uh, 5A, Tht; Product Range Pulse Electronics
Inductance Range 100 microH 100 microH 100 microH
Lead Style None Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole; Surface Mount Technology Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details