Pulse Electronics Corporation Inductors PE-54041NL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-54041NL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-54041NL
849042-PE-54041NL
Fixed Inductors - PE-54041NL 849042-PE-54041NL
Manufacturer: Pulse Win Source Part Number: 849042-PE-54041NL Features: 25 µH Inductor 3 A Package: Tray Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1540, PE-54041NL-ND, PE54041NL

Manufacturer: Pulse
Win Source Part Number: 849042-PE-54041NL
Features: 25 µH Inductor 3 A
Package: Tray
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1540, PE-54041NL-ND, PE54041NL

Buy Now Datasheet
Fixed Inductors - 553-1540-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1540-ND
Fixed Inductors 553-1540-ND
25µH Shielded Toroidal Inductor 3A 40mOhm Radial, Vertical (Open)

25µH Shielded Toroidal Inductor 3A 40mOhm Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-54041NL 849042-PE-54041NL 553-1540-ND
Product Name Inductors Fixed Inductors - PE-54041NL Fixed Inductors
Inductance Range 25 microH
Lead Style None Radial
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details