Pulse Electronics Corporation Inductor, 220Uh, 1.5A, 20%, Smd; Product Range Pulse Electronics PE52626NL

Description
INDUCTOR, 220UH, 1.5A, 20%, SMD; Product Range:Simple Switcher Series; Inductance:220µH; RMS Current (Irms):1.5A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20%; Case Dimensions:18.03mm x 18.03mm x 11.68 RoHS Compliant: Yes
Description
INDUCTOR, 220UH, 1.5A, 20%, SMD; Product Range:Simple Switcher Series; Inductance:220µH; RMS Current (Irms):1.5A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20%; Case Dimensions:18.03mm x 18.03mm x 11.68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, 1.5A, 20%, Smd; Product Range Pulse Electronics - 97K7092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 1.5A, 20%, Smd; Product Range Pulse Electronics
97K7092
Inductor, 220Uh, 1.5A, 20%, Smd; Product Range Pulse Electronics 97K7092
INDUCTOR, 220UH, 1.5A, 20%, SMD; Product Range:Simple Switcher Series; Inductance:220µH; RMS Current (Irms):1.5A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20%; Case Dimensions:18.03mm x 18.03mm x 11.68 RoHS Compliant: Yes

INDUCTOR, 220UH, 1.5A, 20%, SMD; Product Range:Simple Switcher Series; Inductance:220µH; RMS Current (Irms):1.5A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20%; Case Dimensions:18.03mm x 18.03mm x 11.68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97K7092
Product Name Inductor, 220Uh, 1.5A, 20%, Smd; Product Range Pulse Electronics
Mounting Option Through Hole; Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers