50KHz Simple Switcher SMT Inductors, up to 5A
FIXED IND 35.6UH 5A 23 MOHM TH Product overview: PE-92114KNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35.6UH, 5A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 35.6UH, 5A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-92114KNL can be used for catalog matching and distributor lookup.
35.6µH Unshielded Toroidal Inductor 5A 23mOhm Max Radial, Vertical (Open)
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791660-PE-92114KNL
Series: KlipMount
Packaging: Tray
Type: Toroidal
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 130°C
Package: Radial
Current Rating: 5A
Shielding: Unshielded
Inductance: 35.6μH
Test Frequency: 20kHz
Family Name: PE-92
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 23 mOhm Max
Dimension: 0.970" L x 0.610" W (24.64mm x 15.50mm)
Height - Seated (Maximum): 1.100" (27.94mm)
Alternative Parts (Cross-Reference): SH50C-5.0-36;
Introduction Date: April 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
INDUCTOR, NL ROHS COMPLIANT: YES
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-92114KNL | 71-PE-92114KNL | 553-1557-ND | 791660-PE-92114KNL | 98AC2149 |
| Product Name | Inductors | 35.6UH 5A 23 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PE-92114KNL | Inductor, Nl Rohs Compliant Pulse Electronics |
| Inductance Range | 36 microH | 35.6 microH | 35.6 microH | ||
| Lead Style | None | Radial; Radial | Radial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Through Hole | Through Hole |