Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PE-53363NLT

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1327622-PE-53363NLT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Toroidal Shielding: Unshielded Size / Dimension: 1.110" L x 1.000" W (28.19mm x 25.40mm) Inductance: 2.1 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 100 Mounting: Surface Mount DC Resistance (DCR): 3.4mOhm Max Temperature Range - Operating: -40°C ~ 130°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 22.4 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1327622-PE-53363NLT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Toroidal Shielding: Unshielded Size / Dimension: 1.110" L x 1.000" W (28.19mm x 25.40mm) Inductance: 2.1 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 100 Mounting: Surface Mount DC Resistance (DCR): 3.4mOhm Max Temperature Range - Operating: -40°C ~ 130°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 22.4 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327622-PE-53363NLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327622-PE-53363NLT
Inductors, Coils, Chokes - Fixed Inductors 1327622-PE-53363NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1327622-PE-53363NLT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Toroidal Shielding: Unshielded Size / Dimension: 1.110" L x 1.000" W (28.19mm x 25.40mm) Inductance: 2.1 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 100 Mounting: Surface Mount DC Resistance (DCR): 3.4mOhm Max Temperature Range - Operating: -40°C ~ 130°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 22.4 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327622-PE-53363NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Toroidal
Shielding: Unshielded
Size / Dimension: 1.110" L x 1.000" W (28.19mm x 25.40mm)
Inductance: 2.1 µH
Height - Seated (Max): 0.390" (9.91mm)
Standard Package: 100
Mounting: Surface Mount
DC Resistance (DCR): 3.4mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22.4 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
RoHS Status: RoHS Compliant

Buy Now Datasheet
2.1UH 22.4A 3.4MOHM Inductor and Choke - 71-PE-53363NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1UH 22.4A 3.4MOHM Inductor and Choke
71-PE-53363NLT
2.1UH 22.4A 3.4MOHM Inductor and Choke 71-PE-53363NLT
FIXED IND 2.1UH 22.4A 3.4MOHM SM Product overview: PE-53363NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1UH, 22.4A, 3.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.1UH, 22.4A, 3.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53363NLT can be used for catalog matching and distributor lookup.

FIXED IND 2.1UH 22.4A 3.4MOHM SM Product overview: PE-53363NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1UH, 22.4A, 3.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.1UH, 22.4A, 3.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53363NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327622-PE-53363NLT 71-PE-53363NLT
Product Name Inductors, Coils, Chokes - Fixed Inductors 2.1UH 22.4A 3.4MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
Configuration Fixed
Inductance Range 2.1 microH 2.1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details