PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
38µH Shielded Toroidal Inductor 1.2A 100mOhm Radial, Vertical - Corner Terminals
FIXED IND 38UH 1.2A 100 MOHM TH Product overview: PE-53823NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38UH, 1.2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 38UH, 1.2A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53823NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 930214-PE-53823NL
Operating Temperature Range: -40°C ~ 130°C
Features: 38 µH Shielded Toroidal Inductor 1.2 A 100mOhm Radial, Vertical - Corner Terminals
Package: Radial, Vertical - Corner Terminals
Package: Tube
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53823NL | PE-53823NL-ND | 71-PE-53823NL | 930214-PE-53823NL |
| Product Name | Inductors | Fixed Inductors | 38UH 1.2A 100 MOHM Inductor and Choke | Fixed Inductors - PE-53823NL |
| Inductance Range | 38 microH | 38 microH | ||
| Lead Style | None | Radial | Radial; Radial | |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole |