Pulse Electronics Corporation Inductance Pulse Electronics PE-54037SNL.

Description
Inductance:114µH; RMS Current (Irms):2.22A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
Inductance:114µH; RMS Current (Irms):2.22A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Pulse Electronics - 23AC8128 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Pulse Electronics
23AC8128
Inductance Pulse Electronics 23AC8128
Inductance:114µH; RMS Current (Irms):2.22A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:114µH; RMS Current (Irms):2.22A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC8128
Product Name Inductance Pulse Electronics
Mounting Option Surface Mount Technology
Inductance Range 114 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details