The PE-1206PFB601ST is a monolithic ferrite bead EMI suppressor for power line applications, offering 600 Ω impedance at 100 MHz with a ±25% tolerance, a maximum DC resistance of 0.1 Ω, and a rated current of 2000 mA. It is packaged in the 1206 industry-standard size, with physical dimensions of 3.2±0.2 mm in length, 1.6±0.2 mm in width, and 0.85±0.2 mm in height.
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below.
Types & Features:Single Type for Signal Line Applications
Single Type for Giga Hz Applications
Array Type for Signal Line Applications
Single Type for Power Line Applications
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm
FERRITE BEAD 600 OHM 1206 1LN Product overview: PE-1206PFB601ST from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PE-1206PFB601ST can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | PE-1206PFB601ST | 553-2404-2-ND | 841-PE-1206PFB601ST |
| Product Name | Ferrite Chip Bead | Ferrite Beads and Chips | 600 OHM Inductor and Choke |
| Core Material | Ferrite | ||
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) | |
| DCR | 0.1000 ohms | 0.1000 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Rated DC Current | 2000 milliamps |