Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
| Pulse Electronics Corporation | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PE-1206CD270JTT |
| Product Name | RF Chip Inductor |
| Application | RF Choke |
| Inductance Range | 0.0270 microH |
| Inductance Tolerance | 5 (+/- %) |