Pulse Electronics Corporation Common Mode Chokes PE-62913NL

Description
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 20mOhm
Request a Quote Datasheet
Description
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-1736-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1736-ND
Common Mode Chokes 553-1736-ND
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 20mOhm

1mH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 20mOhm

Buy Now Datasheet
1MH 6A Inductor and Choke - 839-PE-62913NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 6A Inductor and Choke
839-PE-62913NL
1MH 6A Inductor and Choke 839-PE-62913NL
CMC 1MH 6A 2LN TH Product overview: PE-62913NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-62913NL can be used for catalog matching and distributor lookup.

CMC 1MH 6A 2LN TH Product overview: PE-62913NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-62913NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1736-ND 839-PE-62913NL
Product Name Common Mode Chokes 1MH 6A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
Rated DC Current 6000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details