50KHz Simple Switcher SMT Inductors, up to 2.6A
100µH Unshielded Toroidal Inductor 2.6A 100mOhm Max Radial, Vertical (Open)
Manufacturer: Pulse
Win Source Part Number: 930237-PE-92102KNL
Operating Temperature Range: -40°C ~ 130°C
Features: Unshielded Toroidal Inductor 100mOhm Max Radial, Vertical (Open)
Package: Radial, Vertical (Open)
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1556, PE-92102KNL-ND, PE92102KNL
FIXED IND 100UH 2.6A 100 MOHM TH Product overview: PE-92102KNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 2.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 2.6A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-92102KNL can be used for catalog matching and distributor lookup.
INDUCTOR, NL ROHS COMPLIANT: YES
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-92102KNL | 553-1556-ND | 930237-PE-92102KNL | 71-PE-92102KNL | 98AC2147 |
| Product Name | Inductors | Fixed Inductors | Fixed Inductors - PE-92102KNL | 100UH 2.6A 100 MOHM Inductor and Choke | Inductor, Nl Rohs Compliant Pulse Electronics |
| Inductance Range | 100 microH | 100 microH | |||
| Lead Style | None | Radial | Radial; Radial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole |