CMC 10MH 1.8A 2LN TH Product overview: PE-62911NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 1.8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-62911NL can be used for catalog matching and distributor lookup.
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.8A DCR 240mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PE-62911NL | 553-1734-ND |
| Product Name | 10MH 1.8A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Power Line | |
| Inductance Range | 10000 microH | |
| Packing Method | Tray | Tray |