Pulse Electronics Corporation Inductor, 36Uh, 20%, Toroidal; Product Range Pulse Electronics PE92114KNL

Description
INDUCTOR, 36UH, 20%, TOROIDAL; Product Range:KlipMount Series; Inductance:36µH; RMS Current (Irms):5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 36UH, 20%, TOROIDAL; Product Range:KlipMount Series; Inductance:36µH; RMS Current (Irms):5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 36Uh, 20%, Toroidal; Product Range Pulse Electronics - 97K7115 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 36Uh, 20%, Toroidal; Product Range Pulse Electronics
97K7115
Inductor, 36Uh, 20%, Toroidal; Product Range Pulse Electronics 97K7115
INDUCTOR, 36UH, 20%, TOROIDAL; Product Range:KlipMount Series; Inductance:36µH; RMS Current (Irms):5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 36UH, 20%, TOROIDAL; Product Range:KlipMount Series; Inductance:36µH; RMS Current (Irms):5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97K7115
Product Name Inductor, 36Uh, 20%, Toroidal; Product Range Pulse Electronics
Mounting Option Through Hole
Technology Toroid
Inductance Range 36 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details
Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers