Pulse Electronics Corporation Toroidal Inductor, 330Uh, 1A; Product Range Pulse Electronics PE52627NL

Description
TOROIDAL INDUCTOR, 330UH, 1A; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):1A; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20%; Case Dimensions:18.03mm x 18.03mm x 11.68 RoHS Compliant: Yes
Description
TOROIDAL INDUCTOR, 330UH, 1A; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):1A; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20%; Case Dimensions:18.03mm x 18.03mm x 11.68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 330Uh, 1A; Product Range Pulse Electronics - 97K7093 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 330Uh, 1A; Product Range Pulse Electronics
97K7093
Toroidal Inductor, 330Uh, 1A; Product Range Pulse Electronics 97K7093
TOROIDAL INDUCTOR, 330UH, 1A; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):1A; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20%; Case Dimensions:18.03mm x 18.03mm x 11.68 RoHS Compliant: Yes

TOROIDAL INDUCTOR, 330UH, 1A; Product Range:Simple Switcher Series; Inductance:330µH; RMS Current (Irms):1A; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20%; Case Dimensions:18.03mm x 18.03mm x 11.68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97K7093
Product Name Toroidal Inductor, 330Uh, 1A; Product Range Pulse Electronics
Mounting Option Through Hole
Technology Toroid
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers