Pulse Electronics Corporation RF Chip Inductor PE-1008CQ4N1JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CQ4N1JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CQ4N1JTT
RF Chip Inductor PE-1008CQ4N1JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034124-PE-1008CQ4N1JTT
Inductors, Coils, Chokes - Fixed Inductors 1034124-PE-1008CQ4N1JTT
Win Source Part Number: 1034124-PE-1008CQ4N1 JTT Category: Inductors, Coils, Chokes>Fixed Inductors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): AISC-1210-3N9J-T; LQW15AN4N1D00D; LQW15AN3N9D10D; AISC-0402HP-3N9J-T; AISC-0603-R0039J-T; CW100505-3N9JPE1008C Q4N1JTT; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Pulse Electronics Network Other Names: 2266-PE-1008CQ4N1JTT RoHS Status: RoHS non-compliant

Win Source Part Number: 1034124-PE-1008CQ4N1JTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): AISC-1210-3N9J-T; LQW15AN4N1D00D; LQW15AN3N9D10D; AISC-0402HP-3N9J-T; AISC-0603-R0039J-T; CW100505-3N9JPE1008CQ4N1JTT;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Mfr: Pulse Electronics Network
Other Names: 2266-PE-1008CQ4N1JTT
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CQ4N1JTT 1034124-PE-1008CQ4N1JTT
Product Name RF Chip Inductor Inductors, Coils, Chokes - Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.0041 microH
Inductance Tolerance 5 (+/- %)
Q Factor 75
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Molded SMD Inductors - 2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details