Pulse Electronics Corporation Inductors PE-54042NL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-54042NL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2110-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2110-ND
Fixed Inductors 553-2110-ND
167µH Shielded Toroidal Inductor 2.5A 140mOhm Radial, Vertical (Open)

167µH Shielded Toroidal Inductor 2.5A 140mOhm Radial, Vertical (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-54042NL
888872-PE-54042NL
Fixed Inductors - PE-54042NL 888872-PE-54042NL
Manufacturer: Pulse Win Source Part Number: 888872-PE-54042NL Operating Temperature Range: -40°C ~ 130°C Features: 167 µH Shielded Toroidal Inductor 2.5 A 140mOhm Radial, Vertical (Open) Package: Radial, Vertical (Open) Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-2110, PE-54042NL-ND, PE54042NL

Manufacturer: Pulse
Win Source Part Number: 888872-PE-54042NL
Operating Temperature Range: -40°C ~ 130°C
Features: 167 µH Shielded Toroidal Inductor 2.5 A 140mOhm Radial, Vertical (Open)
Package: Radial, Vertical (Open)
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-2110, PE-54042NL-ND, PE54042NL

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-54042NL 553-2110-ND 888872-PE-54042NL
Product Name Inductors Fixed Inductors Fixed Inductors - PE-54042NL
Inductance Range 167 microH
Lead Style None Radial
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details