Pulse Electronics Corporation Fixed Inductors - PE-53681NLT PE-53681NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791644-PE-53681NLT Series: SLIC Packaging: Reel package Type: Toroidal Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 11.4A Shielding: Unshielded Inductance: 2.5μH Mounting: SMD Family Name: SLIC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.4 mOhm Max Dimension: 0.670" L x 0.670" W (17.02mm x 17.02mm) Height - Seated (Maximum): 0.390" (9.91mm) Alternative Parts (Cross-Reference): PE-53681NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791644-PE-53681NLT Series: SLIC Packaging: Reel package Type: Toroidal Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 11.4A Shielding: Unshielded Inductance: 2.5μH Mounting: SMD Family Name: SLIC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.4 mOhm Max Dimension: 0.670" L x 0.670" W (17.02mm x 17.02mm) Height - Seated (Maximum): 0.390" (9.91mm) Alternative Parts (Cross-Reference): PE-53681NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PE-53681NLT
791644-PE-53681NLT
Fixed Inductors - PE-53681NLT 791644-PE-53681NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791644-PE-53681NLT Series: SLIC Packaging: Reel package Type: Toroidal Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 11.4A Shielding: Unshielded Inductance: 2.5μH Mounting: SMD Family Name: SLIC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.4 mOhm Max Dimension: 0.670" L x 0.670" W (17.02mm x 17.02mm) Height - Seated (Maximum): 0.390" (9.91mm) Alternative Parts (Cross-Reference): PE-53681NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791644-PE-53681NLT
Series: SLIC
Packaging: Reel package
Type: Toroidal
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 11.4A
Shielding: Unshielded
Inductance: 2.5μH
Mounting: SMD
Family Name: SLIC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.4 mOhm Max
Dimension: 0.670" L x 0.670" W (17.02mm x 17.02mm)
Height - Seated (Maximum): 0.390" (9.91mm)
Alternative Parts (Cross-Reference): PE-53681NL;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 791644-PE-53681NLT
Product Name Fixed Inductors - PE-53681NLT
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details