Pulse Electronics Corporation Standard Inductor, 150Uh, 3A; Product Range Pulse Electronics PE53115NL

Description
STANDARD INDUCTOR, 150UH, 3A; Product Range:Simple Switcher Series; Inductance:150µH; RMS Current (Irms):3A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Case Dimensions:24.64mm x 15.5mm x 27.94mm RoHS Compliant: Yes
Description
STANDARD INDUCTOR, 150UH, 3A; Product Range:Simple Switcher Series; Inductance:150µH; RMS Current (Irms):3A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Case Dimensions:24.64mm x 15.5mm x 27.94mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Inductor, 150Uh, 3A; Product Range Pulse Electronics - 97K7098 - Newark, An Avnet Company
Chicago, IL, United States
Standard Inductor, 150Uh, 3A; Product Range Pulse Electronics
97K7098
Standard Inductor, 150Uh, 3A; Product Range Pulse Electronics 97K7098
STANDARD INDUCTOR, 150UH, 3A; Product Range:Simple Switcher Series; Inductance:150µH; RMS Current (Irms):3A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Case Dimensions:24.64mm x 15.5mm x 27.94mm RoHS Compliant: Yes

STANDARD INDUCTOR, 150UH, 3A; Product Range:Simple Switcher Series; Inductance:150µH; RMS Current (Irms):3A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Case Dimensions:24.64mm x 15.5mm x 27.94mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97K7098
Product Name Standard Inductor, 150Uh, 3A; Product Range Pulse Electronics
Mounting Option Through Hole
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details