Pulse Electronics Corporation Inductors PE-92108KNL

Description
50KHz Simple Switcher SMT Inductors, up to 3.5A
Request a Quote Datasheet
Description
50KHz Simple Switcher SMT Inductors, up to 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-92108KNL
50KHz Simple Switcher SMT Inductors, up to 3.5A

50KHz Simple Switcher SMT Inductors, up to 3.5A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-92108KNL
809083-PE-92108KNL
Fixed Inductors - PE-92108KNL 809083-PE-92108KNL
Manufacturer: Pulse Electronics Power Win Source Part Number: 809083-PE-92108KNL Packaging: Tray Type: Toroidal Mounting Style: Through Hole Shielding: Unshielded Inductance: 67μH Tolerance: ±20% DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.970" L x 0.610" W (24.64mm x 15.50mm) Manufacturer Package: Radial, Vertical (Open) Height - Seated (Maximum): 1.100" (27.94mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6A Inductance Frequency - Test: 20kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 809083-PE-92108KNL
Packaging: Tray
Type: Toroidal
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 67μH
Tolerance: ±20%
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.970" L x 0.610" W (24.64mm x 15.50mm)
Manufacturer Package: Radial, Vertical (Open)
Height - Seated (Maximum): 1.100" (27.94mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6A
Inductance Frequency - Test: 20kHz

Buy Now
100UH 3.6A 45 MOHM Inductor and Choke - 71-PE-92108KNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 3.6A 45 MOHM Inductor and Choke
71-PE-92108KNL
100UH 3.6A 45 MOHM Inductor and Choke 71-PE-92108KNL
FIXED IND 100UH 3.6A 45 MOHM TH Product overview: PE-92108KNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 3.6A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 3.6A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-92108KNL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 3.6A 45 MOHM TH Product overview: PE-92108KNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 3.6A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 3.6A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-92108KNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1553-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1553-ND
Fixed Inductors 553-1553-ND
100µH Unshielded Toroidal Inductor 3A 40mOhm Max Radial, Vertical (Open)

100µH Unshielded Toroidal Inductor 3A 40mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, 67Uh, Smt, 3A, 28X24.5Mm; Product Range Pulse Electronics - 46W2127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 67Uh, Smt, 3A, 28X24.5Mm; Product Range Pulse Electronics
46W2127
Inductor, 67Uh, Smt, 3A, 28X24.5Mm; Product Range Pulse Electronics 46W2127
INDUCTOR, 67UH, SMT, 3A, 28X24.5MM; Product Range:KlipMount Series; Inductance:67µH; RMS Current (Irms):3.6A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Inductor Case Style:Radial Leaded; Lead RoHS Compliant: Yes

INDUCTOR, 67UH, SMT, 3A, 28X24.5MM; Product Range:KlipMount Series; Inductance:67µH; RMS Current (Irms):3.6A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20%; DC Current Rating:3A; Inductor Case Style:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Toroidal Inductor, 100Uh, 3A, Rad; Product Range Pulse Electronics - 64AC9361 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 100Uh, 3A, Rad; Product Range Pulse Electronics
64AC9361
Toroidal Inductor, 100Uh, 3A, Rad; Product Range Pulse Electronics 64AC9361
TOROIDAL INDUCTOR, 100UH, 3A, RAD; Product Range:Simple Switcher Series; Inductance:100µH; RMS Current (Irms):3A; DC Resistance Max:0.04ohm; Inductance Tolerance:- RoHS Compliant: Yes

TOROIDAL INDUCTOR, 100UH, 3A, RAD; Product Range:Simple Switcher Series; Inductance:100µH; RMS Current (Irms):3A; DC Resistance Max:0.04ohm; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-92108KNL 809083-PE-92108KNL 71-PE-92108KNL 553-1553-ND 46W2127 64AC9361
Product Name Inductors Fixed Inductors - PE-92108KNL 100UH 3.6A 45 MOHM Inductor and Choke Fixed Inductors Inductor, 67Uh, Smt, 3A, 28X24.5Mm; Product Range Pulse Electronics Toroidal Inductor, 100Uh, 3A, Rad; Product Range Pulse Electronics
Inductance Range 100 microH 67 microH 100 microH 67 microH 100 microH
Lead Style None Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
DCR 0.0450 ohms 0.0400 ohms 0.0450 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers