Pulse Electronics Corporation Inductance Pulse Electronics PE-53932SNLT.

Description
Inductance:37µH; RMS Current (Irms):2.24A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:15.75mm x 15.24mm x 9.91mm RoHS Compliant: Yes
Description
Inductance:37µH; RMS Current (Irms):2.24A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:15.75mm x 15.24mm x 9.91mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Pulse Electronics - 23AC8127 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Pulse Electronics
23AC8127
Inductance Pulse Electronics 23AC8127
Inductance:37µH; RMS Current (Irms):2.24A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:15.75mm x 15.24mm x 9.91mm RoHS Compliant: Yes

Inductance:37µH; RMS Current (Irms):2.24A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:15.75mm x 15.24mm x 9.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC8127
Product Name Inductance Pulse Electronics
Mounting Option Surface Mount Technology
Inductance Range 37 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details