Pulse Electronics Corporation Inductors PE-54044NL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-54044NL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
77UH 3A 80 MOHM Inductor and Choke - 71-PE-54044NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
77UH 3A 80 MOHM Inductor and Choke
71-PE-54044NL
77UH 3A 80 MOHM Inductor and Choke 71-PE-54044NL
FIXED IND 77UH 3A 80 MOHM TH Product overview: PE-54044NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77UH, 3A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 77UH, 3A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54044NL can be used for catalog matching and distributor lookup.

FIXED IND 77UH 3A 80 MOHM TH Product overview: PE-54044NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77UH, 3A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 77UH, 3A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54044NL can be used for catalog matching and distributor lookup.

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327557-PE-54044NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327557-PE-54044NL
Inductors, Coils, Chokes - Fixed Inductors 1327557-PE-54044NL
Manufacturer: Pulse Electronics Win Source Part Number: 1327557-PE-54044NL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Toroidal Shielding: Shielded Size / Dimension: 0.830" L x 0.450" W (21.09mm x 11.43mm) Inductance: 77 µH Height - Seated (Max): 0.950" (24.13mm) Standard Package: 55 Mounting: Through Hole Tolerance: ±20% DC Resistance (DCR): 80mOhm Temperature Range - Operating: -40°C ~ 130°C Case / Package: Radial, Vertical (Open) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 20 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PE-54044NL-ND,553-21 12,PE54044NL RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327557-PE-54044NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Toroidal
Shielding: Shielded
Size / Dimension: 0.830" L x 0.450" W (21.09mm x 11.43mm)
Inductance: 77 µH
Height - Seated (Max): 0.950" (24.13mm)
Standard Package: 55
Mounting: Through Hole
Tolerance: ±20%
DC Resistance (DCR): 80mOhm
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Radial, Vertical (Open)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 20 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE-54044NL-ND,553-2112,PE54044NL
RoHS Status: RoHS Compliant

Buy Now Datasheet
Fixed Inductors - 553-2112-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2112-ND
Fixed Inductors 553-2112-ND
77µH Shielded Toroidal Inductor 3A 80mOhm Radial, Vertical (Open)

77µH Shielded Toroidal Inductor 3A 80mOhm Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-54044NL 71-PE-54044NL 1327557-PE-54044NL 553-2112-ND
Product Name Inductors 77UH 3A 80 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 77 microH 77 microH 77 microH
Lead Style None Radial; Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details