Pulse Electronics Corporation Ferrite Chip Bead PE-1206PFB500ST

Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material contstruction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote
Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material contstruction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PE-1206PFB500ST is a ferrite chip bead designed for power line EMI suppression applications. It features an impedance of 50 ohms at a test frequency of 100 MHz and has a maximum DC resistance of 0.03 ohms. The part is rated for a maximum current of 3000 mA, making it suitable for high-current applications. This component is constructed from monolithic inorganic material, ensuring durability and reliability in various electronic circuits. The product is packaged in an industry-standard size, facilitating easy integration into existing designs. It is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The PE-1206PFB500ST is a ferrite chip bead designed for power line EMI suppression applications. It features an impedance of 50 ohms at a test frequency of 100 MHz and has a maximum DC resistance of 0.03 ohms. The part is rated for a maximum current of 3000 mA, making it suitable for high-current applications. This component is constructed from monolithic inorganic material, ensuring durability and reliability in various electronic circuits. The product is packaged in an industry-standard size, facilitating easy integration into existing designs. It is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Chip Bead - PE-1206PFB500ST - Pulse Electronics Corporation
San Diego, CA, USA
Ferrite Chip Bead
PE-1206PFB500ST
Ferrite Chip Bead PE-1206PFB500ST
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material contstruction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package

Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below.
Types & Features:Single Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material contstruction
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Giga Hz Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • High Frequency Giga Hz Application
  • Industry Standard package

Array Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Combines four single type designs to support high density applications
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Power Line Applications

  • Power Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • Industry Standard package
Supplier's Site Datasheet
50 OHM Inductor and Choke - 841-PE-1206PFB500ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Inductor and Choke
841-PE-1206PFB500ST
50 OHM Inductor and Choke 841-PE-1206PFB500ST
FERRITE BEAD 50 OHM 1206 1LN Product overview: PE-1206PFB500ST from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PE-1206PFB500ST can be used for catalog matching and distributor lookup.

FERRITE BEAD 50 OHM 1206 1LN Product overview: PE-1206PFB500ST from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PE-1206PFB500ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-2403-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2403-2-ND
Ferrite Beads and Chips 553-2403-2-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2403-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2403-1-ND
Ferrite Beads and Chips 553-2403-1-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2403-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2403-6-ND
Ferrite Beads and Chips 553-2403-6-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number PE-1206PFB500ST 841-PE-1206PFB500ST 553-2403-2-ND
Product Name Ferrite Chip Bead 50 OHM Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
Inductance Tolerance 25 (+/- %) 25 (+/- %)
DCR 0.0300 ohms 0.0300 ohms
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details