Pulse Electronics Corporation Inductor, 680Uh; Product Range Pulse Electronics PE52629NL

Description
INDUCTOR, 680UH; Product Range:Simple Switcher Series; Inductance:680µH; RMS Current (Irms):850mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 20%; DC Current Rating:420mA; Flammability Rating:UL94V-0; Inductor Case Style:RadialRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 680UH; Product Range:Simple Switcher Series; Inductance:680µH; RMS Current (Irms):850mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 20%; DC Current Rating:420mA; Flammability Rating:UL94V-0; Inductor Case Style:RadialRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Uh; Product Range Pulse Electronics - 97K7094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh; Product Range Pulse Electronics
97K7094
Inductor, 680Uh; Product Range Pulse Electronics 97K7094
INDUCTOR, 680UH; Product Range:Simple Switcher Series; Inductance:680µH; RMS Current (Irms):850mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 20%; DC Current Rating:420mA; Flammability Rating:UL94V-0; Inductor Case Style:RadialRoHS Compliant: Yes

INDUCTOR, 680UH; Product Range:Simple Switcher Series; Inductance:680µH; RMS Current (Irms):850mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 20%; DC Current Rating:420mA; Flammability Rating:UL94V-0; Inductor Case Style:RadialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97K7094
Product Name Inductor, 680Uh; Product Range Pulse Electronics
Mounting Option Through Hole
Inductance Range 680 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - RC-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details