Pulse Electronics Corporation 100UH 2.6A 100 MOHM Inductor and Choke PE-92102K

Description
FIXED IND 100UH 2.6A 100 MOHM TH Product overview: PE-92102K from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 2.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 2.6A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-92102K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 2.6A 100 MOHM TH Product overview: PE-92102K from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 2.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 2.6A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-92102K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 2.6A 100 MOHM Inductor and Choke - 71-PE-92102K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 2.6A 100 MOHM Inductor and Choke
71-PE-92102K
100UH 2.6A 100 MOHM Inductor and Choke 71-PE-92102K
FIXED IND 100UH 2.6A 100 MOHM TH Product overview: PE-92102K from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 2.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 2.6A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-92102K can be used for catalog matching and distributor lookup.

FIXED IND 100UH 2.6A 100 MOHM TH Product overview: PE-92102K from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 2.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 2.6A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-92102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PE-92102K - 930236-PE-92102K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PE-92102K
930236-PE-92102K
Fixed Inductors - PE-92102K 930236-PE-92102K
Manufacturer: Pulse Win Source Part Number: 930236-PE-92102K Operating Temperature Range: -40°C ~ 130°C Features: 100 µH Unshielded Toroidal Inductor 2.6 A 100mOhm Max Radial, Vertical (Open) Package: Tray Package: Radial, Vertical (Open) Mounting: Through Hole Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Pulse
Win Source Part Number: 930236-PE-92102K
Operating Temperature Range: -40°C ~ 130°C
Features: 100 µH Unshielded Toroidal Inductor 2.6 A 100mOhm Max Radial, Vertical (Open)
Package: Tray
Package: Radial, Vertical (Open)
Mounting: Through Hole
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PE-92102K 930236-PE-92102K
Product Name 100UH 2.6A 100 MOHM Inductor and Choke Fixed Inductors - PE-92102K
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Technology Toroidal
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details