Pulse Electronics Corporation Fixed Inductors - PE-53650T PE-53650T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084509-PE-53650T Termination: SMD/SMT Length: 11.18 mm Inductance: 3.8 µH Width: 8.64 mm Categories: Fixed Inductors DC Resistance (DCR): 17.3 mΩ Alternative Parts (Cross-Reference): PE-53650TPE53650T; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Max DC Current: 4.8 A RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084509-PE-53650T Termination: SMD/SMT Length: 11.18 mm Inductance: 3.8 µH Width: 8.64 mm Categories: Fixed Inductors DC Resistance (DCR): 17.3 mΩ Alternative Parts (Cross-Reference): PE-53650TPE53650T; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Max DC Current: 4.8 A RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-53650T - 1084509-PE-53650T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PE-53650T
1084509-PE-53650T
Fixed Inductors - PE-53650T 1084509-PE-53650T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084509-PE-53650T Termination: SMD/SMT Length: 11.18 mm Inductance: 3.8 µH Width: 8.64 mm Categories: Fixed Inductors DC Resistance (DCR): 17.3 mΩ Alternative Parts (Cross-Reference): PE-53650TPE53650T; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Max DC Current: 4.8 A RoHS: Non-Compliant

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084509-PE-53650T
Termination: SMD/SMT
Length: 11.18 mm
Inductance: 3.8 µH
Width: 8.64 mm
Categories: Fixed Inductors
DC Resistance (DCR): 17.3 mΩ
Alternative Parts (Cross-Reference): PE-53650TPE53650T;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Max DC Current: 4.8 A
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1084509-PE-53650T
Product Name Fixed Inductors - PE-53650T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 0402CS-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details