Pulse Electronics Corporation Fixed Inductors - PE-53692NLT PE-53692NLT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 748216-PE-53692NLT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 1429+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 748216-PE-53692NLT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 1429+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PE-53692NLT
748216-PE-53692NLT
Fixed Inductors - PE-53692NLT 748216-PE-53692NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 748216-PE-53692NLT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 1429+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 748216-PE-53692NLT
Manufacturer Homepage: www.pulseeng.com
Reference case: SMD
Reference Date Code: 1429+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 748216-PE-53692NLT
Product Name Fixed Inductors - PE-53692NLT
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details