Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PE-53362NLT

Description
Win Source Part Number: 1084507-PE-53362NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLIC Type: Toroidal Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.1 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 100 Mounting: SMD (SMT) Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.910" L x 0.800" W (23.11mm x 20.32mm) Alternative Parts (Cross-Reference): PM2120-2R2M-RC; 7443551200; SRP1265A-2R2M; SRP1270-2R2M; 744710215; ASPI-1367-2R2M-TPE53 362NLT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1084507-PE-53362NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLIC Type: Toroidal Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.1 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 100 Mounting: SMD (SMT) Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.910" L x 0.800" W (23.11mm x 20.32mm) Alternative Parts (Cross-Reference): PM2120-2R2M-RC; 7443551200; SRP1265A-2R2M; SRP1270-2R2M; 744710215; ASPI-1367-2R2M-TPE53 362NLT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1084507-PE-53362NLT
Inductors, Coils, Chokes - Fixed Inductors 1084507-PE-53362NLT
Win Source Part Number: 1084507-PE-53362NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLIC Type: Toroidal Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.1 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 100 Mounting: SMD (SMT) Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.910" L x 0.800" W (23.11mm x 20.32mm) Alternative Parts (Cross-Reference): PM2120-2R2M-RC; 7443551200; SRP1265A-2R2M; SRP1270-2R2M; 744710215; ASPI-1367-2R2M-TPE53 362NLT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power

Win Source Part Number: 1084507-PE-53362NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SLIC
Type: Toroidal
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.1 µH
Height - Seated (Max): 0.390" (9.91mm)
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: Nonstandard
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.910" L x 0.800" W (23.11mm x 20.32mm)
Alternative Parts (Cross-Reference): PM2120-2R2M-RC; 7443551200; SRP1265A-2R2M; SRP1270-2R2M; 744710215; ASPI-1367-2R2M-TPE53362NLT;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1084507-PE-53362NLT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details