Pulse Electronics Corporation Inductors PE-54038NL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-54038NL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Fixed Inductors - 553-1539-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1539-ND
Fixed Inductors 553-1539-ND
77µH Shielded Toroidal Inductor 2.7A 90mOhm Radial, Vertical (Open)

77µH Shielded Toroidal Inductor 2.7A 90mOhm Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 77Uh, 2.7A, Tht; Product Range Pulse Electronics - 51AK3162 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 77Uh, 2.7A, Tht; Product Range Pulse Electronics
51AK3162
Toroidal Inductor, 77Uh, 2.7A, Tht; Product Range Pulse Electronics 51AK3162
TOROIDAL INDUCTOR, 77UH, 2.7A, THT; Product Range:-; Inductance:77µH; RMS Current (Irms):2.7A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 77UH, 2.7A, THT; Product Range:-; Inductance:77µH; RMS Current (Irms):2.7A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-54038NL 553-1539-ND 51AK3162
Product Name Inductors Fixed Inductors Toroidal Inductor, 77Uh, 2.7A, Tht; Product Range Pulse Electronics
Inductance Range 77 microH 77 microH
Lead Style None Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers