Pulse Electronics Corporation Standard Inductor, 680Uh, 1.3A; Product Range Pulse Electronics PE53119NL

Description
STANDARD INDUCTOR, 680UH, 1.3A; Product Range:Simple Switcher Series; Inductance:680µH; RMS Current (Irms):1.3A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%; Case Dimensions:33.02mm x 17.78mm x 35.56mm RoHS Compliant: Yes
Description
STANDARD INDUCTOR, 680UH, 1.3A; Product Range:Simple Switcher Series; Inductance:680µH; RMS Current (Irms):1.3A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%; Case Dimensions:33.02mm x 17.78mm x 35.56mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Inductor, 680Uh, 1.3A; Product Range Pulse Electronics - 97K7102 - Newark, An Avnet Company
Chicago, IL, United States
Standard Inductor, 680Uh, 1.3A; Product Range Pulse Electronics
97K7102
Standard Inductor, 680Uh, 1.3A; Product Range Pulse Electronics 97K7102
STANDARD INDUCTOR, 680UH, 1.3A; Product Range:Simple Switcher Series; Inductance:680µH; RMS Current (Irms):1.3A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%; Case Dimensions:33.02mm x 17.78mm x 35.56mm RoHS Compliant: Yes

STANDARD INDUCTOR, 680UH, 1.3A; Product Range:Simple Switcher Series; Inductance:680µH; RMS Current (Irms):1.3A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%; Case Dimensions:33.02mm x 17.78mm x 35.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97K7102
Product Name Standard Inductor, 680Uh, 1.3A; Product Range Pulse Electronics
Mounting Option Through Hole
Inductance Range 680 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details