Pulse Electronics Corporation Inductor, 100Uh, 3A, +20%; Product Range Pulse Electronics PE92108KNL

Description
INDUCTOR, 100UH, 3A, +20%; Product Range:KlipMount Series; Inductance:67µH; RMS Current (Irms):3.6A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20%; Case Dimensions:24.64mm x 15.5mm x 27.94mm; DC Current Rating:3A RoHS Compliant: Yes
Description
INDUCTOR, 100UH, 3A, +20%; Product Range:KlipMount Series; Inductance:67µH; RMS Current (Irms):3.6A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20%; Case Dimensions:24.64mm x 15.5mm x 27.94mm; DC Current Rating:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 3A, +20%; Product Range Pulse Electronics - 97K7114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 3A, +20%; Product Range Pulse Electronics
97K7114
Inductor, 100Uh, 3A, +20%; Product Range Pulse Electronics 97K7114
INDUCTOR, 100UH, 3A, +20%; Product Range:KlipMount Series; Inductance:67µH; RMS Current (Irms):3.6A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20%; Case Dimensions:24.64mm x 15.5mm x 27.94mm; DC Current Rating:3A RoHS Compliant: Yes

INDUCTOR, 100UH, 3A, +20%; Product Range:KlipMount Series; Inductance:67µH; RMS Current (Irms):3.6A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20%; Case Dimensions:24.64mm x 15.5mm x 27.94mm; DC Current Rating:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 97K7114
Product Name Inductor, 100Uh, 3A, +20%; Product Range Pulse Electronics
Mounting Option Through Hole
Inductance Range 67 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2222SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details