RS Components, Ltd. Datasheets for DIN Rail
DIN rails and DIN rail clips and brackets are used on computer boards. DIN is an acronym for Deutsche Institute fuer Normung, a German standardization body and member of ISO.
DIN Rail: Learn more
| Product Name | Notes |
|---|---|
| 50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time saving potential supply and distribution. Acts as a fuse carrier for 5 x... | |
| 50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time-saving potential supply and distribution. Acts as the fuse carrier for flat-type fuse inserts. | |
| A lever fuse terminal which accepts 20x5mm fuse links and carries a feed through terminal link enabling cost and space saving. Cable CSA 4mm². UL Rated at 300V, 10A Number... | |
| A Range of DIN Rails suitable for use with the TG series of Altech enclosures. All models are highly reliable and excellent quality. Various sizes available Compatibility = Mini Top... | |
| A Range of DIN Rails suitable for use with the TG series of Altech enclosures. All models are highly reliable and excellent quality. Various sizes available Compatibility = Top Hat... | |
| A range of professional quality 15mm DIN Rail, available in standard or slotted rail and supplied in various lengths. Compatibility = Mini Top Hat Length = 1m Width = 15mm... | |
| A range of professional quality 35mm DIN Rail, available in standard or, slotted rail and supplied in various lengths. Compatibility = Top Hat Length = 1m Width = 35mm Height... | |
| A range of professional quality 35mm DIN Rail, available in standard or, slotted rail and supplied in various lengths. Compatibility = Top Hat Length = 2m Width = 35mm Height... | |
| A range of professional quality 35mm DIN Rail, available in standard or, slotted rail and supplied in various lengths. Compatibility = Top Hat Length = 500mm Width = 35mm Height... | |
| A series of TS35 DIN Rails, these DIN Rails are perfect in industrial environments where mounting is required for circuit breakers and various industrial control equipment. All models are highly... | |
| ABB series of Fused terminals with a lever action fuse carrier, the standard product accepts both 20Ã5mm and 25Ã5mm fuses whilst terminals with âfuse failedâ indication are suited to 20Ã5mm... | |
| Accept both 5Ã20mm and 5Ã25mm fuses. Available in the same combinations as the standard terminals IDC to IDC and IDC to screw. Rated at 630V/ 6.3A Wire Size = 12... | |
| Accepting standard 20x5mm (max. 6.3A) and 1/4 x1 1/4 in. (max. 10A) fuses, these terminals have a pivot top so that the fuses can be isolated, and then removed or... | |
| All metal parts are of high strength copper alloys . Simple multi-conductor connection . Maintenance-free Reakdyn principle. All accessories are compatible with the CLIPLINE range Number of Levels = Single... | |
| Altech DIN Rails comply with DIN 50045, 50022 and 50035 Standards. DIN Rails have been accepted throughout the world, allowing the designer to mount a wide variety of control components... | |
| Asymmetrical DIN rails manufactured in compliance with EN 50035 and DIN 46277-1 G type. Made of electro-galvanised steel. Available in full and perforated versions, in various lengths. Compatibility = G... | |
| Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Mini Top Hat Length = 2m Width = 15mm Height = 5mm DIN... | |
| Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 1.155m Width = 35mm Height = 15mm DIN Rail... | |
| Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 1.155m Width = 35mm Height = 7.5mm DIN Rail... | |
| Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 2m Width = 35mm Height = 15mm DIN Rail... | |
| Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 2m Width = 35mm Height = 7.5mm DIN Rail... | |
| Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 755mm Width = 35mm Height = 15mm DIN Rail... | |
| Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 755mm Width = 35mm Height = 7.5mm DIN Rail... | |
| Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 955mm Width = 35mm Height = 15mm DIN Rail... | |
| Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 955mm Width = 35mm Height = 7.5mm DIN Rail... | |
| Deep top hat plain DIN rail,1m - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| Deep top hat plain DIN rail,2m - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| Deep top hat punched DIN rail,0.5m - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| Deep top hat punched DIN rail,1m - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| DIN Rail fused terminals are produced in plastic housing, fitted with a DIN mounting system to allow for quick assembly. It is possible for assembly of several terminals by simply... | |
| DIN Rail variants specifically designed for use with a comprehensive range of Omron products. These include relays, terminal blocks and many more. Supplied in common forms such as Top Hat... | |
| DIN Rail,Fits Ext 402mmCCA Enclosure - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| DIN Rail,Fits Ext 600mmCCA Enclosure - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| DIN Rail Length = 1m Width = 35mm Height = 10mm Material = Aluminium | |
| DIN rails designed for use within Hoffman enclosures. Fixing into enclosures via a snap-on for quick and efficient installation. Rails can be mounted both hoizontally & vertically and are supplied... | |
| DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = G Length = 2m Width = 32mm Height = 15mm DIN Rail Type =... | |
| DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Mini Top Hat Length = 2m Width = 15mm Height = 5mm DIN Rail... | |
| DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Top Hat Length = 2m Width = 35mm Height = 7.5mm DIN Rail Type... | |
| EN 50022 symmetrical DIN rails, 15 mm deep and 35 mm wide. Made of electro-galvanised steel. Available in full and perforated versions, in various lengths. Compatibility = G Length =... | |
| End clamp for end support of terminal blocks, for mounting on NS 32 or NS 35/7.5 DIN rails. Material: aluminium. Width: 8 mm. DIN Rail Terminal Blocks End Clamp E/UKT... | |
| Feed-through DIN Rail terminal connections for DIN Rail mounting. These conductor-through terminals feature cage clamp® technology for ultra-quick connection. Wire Size = 24 - 10 AWG Number of Connectors =... | |
| Fuse disconnect terminal block with pivoting fuse holder, for miniature metric fuses 5 x 20 mm, without blown fuse indication. Nominal voltage and current are given by the fuse. Number... | |
| Fuse modular term block UT 6-HESILED 24 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fuse modular terminal block - USIG - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fuse modular terminal block UK 5-HESI - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fuse plug for G-fuses 5 x 20 mm. Visual control of fuses in use via the LED display. Width 6.2 mm. Insulating material PA. Fire protection rating in accordance with... | |
| Fuse TB,width:12mm,black - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fuse TB,width:8.2 mm,black - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fuse terminal block for cartridge fuse insert. Cross section: 0.5 - 16 mm². Various AWG available. Color: black CAD Drawing = 3D CAD Model | |
| Fuse terminals (HESI) adopt the functional operation of the fuse holder and power distribution. Lever disconnect terminals (HEDI) enable two bridging power sources to be directed separately in parallel (time-saving... | |
| Fuse terminals of this type have a hinged fuse carrier. This takes the mini 5 x 20, 5 x 25, and 5 x 30 mm (width of terminal 8mm) or... | |
| Fused DIN Rail Terminal 3000541 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3000542 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3001006 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3001939 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3004139 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3004168 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3004236 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3005154 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3007916 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3007929 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3046537 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3046540 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3048357 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3048373 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3048629 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3049000 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3060527 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3062760 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3070066 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3070079 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3072174 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3073953 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3073966 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3074172 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3118096 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused DIN Rail Terminal 3118520 - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused Mod Term Block UK10.3-CC HESI N - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| Fused terminal blocks accepting European bottle fuses type D01 (413-2375) and D02 (413-2381). Suitable for mounting on both symmetric (deep top hat) and asymmetric (G) type DIN rails. Voltage rating... | |
| G type asymmetric plain DIN rail,0.5m - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| G type asymmetric plain DIN rail,1m - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| G type asymmetric punched DIN rail,0.5m - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| G type asymmetric punched DIN rail,1m - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| Galvanised steel rails for Atlantic industrial containers Length = 130mm Height = 7.5mm Material = Steel | |
| Galvanised steel rails for Atlantic industrial containers Length = 180mm Height = 7.5mm Material = Steel | |
| Galvanised steel rails for Atlantic industrial containers Length = 280mm Height = 7.5mm Material = Steel | |
| Incorporating copper alloy rising cage screw clamp technology ensuring reliable mechanical and electrical connection. Compatible with 5x20mm fuses Number of Levels = Single Wire Size = 26 - 10 AWG... | |
| Incorporating copper alloy rising cage screw clamp technology ensuring reliable mechanical and electrical connection. Compatible with 5x20mm fuses Number of Levels = Single Wire Size = 26 - 12 AWG... | |
| Inline block I/O module for direct operation in an Ethernet network. Quick and easy wiring using tension spring technology and removable plugs. Different voltage areas identified by coloured printing. LED... | |
| IO Module, SafetyBridge 24VDC 180mA - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| Lever and screw cap styles for fuse sizes 5x20mm, 5x25mm and 6x32mm . Markers maybe fitted above both wire entries. LED type has 24V LED in parallel. Endplate width 1.5... | |
| Lever-action carrier accepts 20x5mm and 25x5mm fuses Number of Levels = Double Wire Size = 12 AWG, 14 (with ferrule) AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² | |
| Lever-action carrier accepts 20x5mm and 25x5mm fuses Number of Levels = Double Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² | |
| Miniature terminals, designed for mounting on 15 mm symmetrical rail to BS 6273:1982 TS15. The range is ideally suited for use in terminal boxes or areas where space is at... | |
| MNX Enclosures are light grey (RAL 7035), with a flammability rating of UL94-V2. Termperature range of the enclosure material is -40 â +120 °C, (+80 °C for continuous use). Compatibility... | |
| P-series (PSI) fuse terminal. Rated cross-section: 10 mm². Push-in connection Number of Levels = Single Wire Size = 16 - 8 AWG Number of Connectors = 2 Colour = Beige... | |
| P-series (PSI) fuse terminal. Rated cross-section: 10 mm². Push-in connection Number of Levels = Single Wire Size = 16 - 8 AWG Number of Connectors = 2 Colour = Black... | |
| Phoenix Contact has engineered its CLIPFIX end brackets to maintain a secure grip on various compatible DIN rail systems Design width of just 5.2 mm. Parking option for bridges and... | |
| PLC-OSC- 24DC/ 24DC/ 5/ACT - Terminal Blocks & DIN Rail Terminals - DIN Rails | |
| Power DIN rails for mounting and supply of devices in the 9000 series - Power DIN rails in different length. - End cover for power rails. - Module stop for... | |
| Professional range of Phoenix Contact end covers available in a variety of colours and sizes. Variety of colours available. Different colour options Length = 55.5mm Width = 10mm Height =... | |
| Quick connecting IDC-Connection. Feed-through terminal blocks. Knife disconnect terminal block with quick connection, cross section enable you to rapidly localise system faults. Endplates to finish off a row of multi... | |
| Reducing bridge. Number of positions: 2. Color: red Series = RB UT | |
| SAK Series ASK 1/EN fused modular DIN rail terminal with TS 32 / TS 35 EN combination foot. Number of Levels = 1 Wire Size = 26 - 12 AWG... | |
| SAKS screw cap: This features a red screw fit, finger release fuse carrier to suit BS1362.ASK1 lever: This features a lever fuse cartridge carrier which accepts 20x5mm fuse links. A... | |
| Single tier terminal block equipped with a location for flat-type fuses. Insulation material: black polyamide. Screw connection. Number of Levels = Single Wire Size = 26 - 8 AWG Number... | |
| Spring-loaded fuse terminals adopt the functional operation of the fuse holder and potential distribution. Optional fuse formats as version 5 x 20 mm (.HESI or .HEDI) or blade fuse (.FSI/C). | |
| Suited to both 20x5mm and 25x5mm fuse sizes. Terminal pitch 8mm, depth on rail 38mm Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm²,... | |
| TB,black,for 6.3 x 32 mm G fuse inserts - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| TB,Screw connection,Width:8.2 mm,black - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| TB,width:12mm,black - Terminal Blocks & DIN Rail Terminals - Fused DIN Rail Terminals | |
| The CXF series of spring clamp terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a built in end plate leaving no live... | |
| The DDFL series of double level fuse terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a fuse carrier link on the top... | |
| The lever-type fuse and function terminal blocks with PE foot are suitable for process technology based on the Ex nA approval that has been applied for, and are suitable for... | |
| The Phoenix Contact AK busbar connection terminals offers phase conductor connection to a central busbar. Length = 23.5mm Width = 7mm | |
| The SIK series fuse-disconnect terminals feature a hinged lever that can be locked into its open position for supporting the micro-fuse. Combi-foot can snap on to TS 32/TS 35 rails. | |
| The small spring mechanism in these terminals provides significant space saving, without sacrificing any of the usual features. Large terminal entry aperture allows bootlace ferruled cables to be fitted up... | |
| The Spacial SBM steel enclosure is available in three versions and is designed for use in industrial machine and building applications. It has a single piece rectangular body with folded... | |
| The SSIK fuse-disconnect terminals, made from glass-fibre reinforced polyamide PA 6.6 V0, have an extended temperature range up to +140°C (RTI elec.) and open up new application possibilities in electrical... | |
| The STK fuse-disconnect terminals feature a compact shape so they take up minimal space. The hinged lever is used to hold the fuse and locks into its open position. Combi-foot... | |
| The Weidmuller âWâ series fused terminals with standard screw clamp technology gives you short circuit and overload protection. Number of Levels = Single Wire Size = 14 - 3 AWG... | |
| The Weidmuller âWâ series fused terminals with standard screw clamp technology gives you short circuit and overload protection. Number of Levels = Single Wire Size = 18 - 3 AWG... | |
| The Weidmuller âWâ series fused terminals with standard screw clamp technology gives you short circuit and overload protection. Number of Levels = Single Wire Size = 20 - 8 AWG... | |
| The Weidmuller âWâ series fused terminals with standard screw clamp technology gives you short circuit and overload protection. Number of Levels = Single Wire Size = 30 - 10 AWG... | |
| The Weidmuller âWâ series fused terminals with standard screw clamp technology gives you short circuit and overload protection. Number of Levels = Single Wire Size = 30 - 12 AWG... | |
| These rails allow easy and high speed assembly of standard terminal blocks and electrical hardware. The holding rails can be screwed directly to the perforated lateral bars. Compatibility = Top... | |
| These screwless spring cage clamp terminals are specifically designed for use with Top Hat rail.,The top entry conductor connection is simplicity itself, a flat-bladed screwdriver will ease the spring clamp... | |
| These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse. Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2... | |
| This flexible terminal block enables a fuse connection via the top level, a straight feedthrough middle level and, on the KDKS1/PE, an earth connection to the DIN rail by the... | |
| This Weidmüller Fuse terminal is available in two different types, Fuse terminal with pivoting retaining lever and Fuse terminal with plug in SIHA fuse holder. The fuse holder is opened... | |
| Two central jumper channels for convenient common distribution. Available to fit 5x20mm fuses or 5x20 and 5x25mm fuses Wire Size = 12 AWG, 24 AWG Cable CSA = 1.5 (stranded)... | |
| Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are... | |
| Unperforated DIN rails NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = G Length = 2m Width = 32mm Height = 15mm DIN Rail Type =... | |
| Unperforated DIN rails NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Top Hat Length = 2m Width = 35mm Height = 15mm DIN Rail Type... | |
| Unperforated DIN rails NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Top Hat Length = 2m Width = 35mm Height = 7.5mm DIN Rail Type... | |
| Uprights for installing plates and profiles. Compatibility = Deep Top Hat Length = 2m Width = 40mm Height = 25mm DIN Rail Type = Unslotted Material = Steel | |
| Uprights for mounting devices, available in various lengths: Compatibility = Deep Top Hat Length = 2m Width = 75mm Height = 15mm DIN Rail Type = Unslotted Material = Steel... | |
| W-Series (WSI) fuse terminals. Screw connection Number of Levels = Single Wire Size = 20 - 8 AWG Number of Connectors = 2 Colour = Beige Pitch = 11.9mm Fuse... | |
| W-Series (WSI) fuse terminals. Screw connection Number of Levels = Single Wire Size = 20 - 8 AWG Number of Connectors = 2 Colour = Beige Pitch = 7.9mm Fuse... | |
| W-Series (WSI) fuse terminals. Screw connection Number of Levels = Single Wire Size = 22 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 9.1mm Fuse... | |
| W-Series (WSI) fuse terminals. Screw connection Number of Levels = Single Wire Size = 22 - 12 AWG Number of Connectors = 2 Colour = Black Pitch = 8mm Fuse... | |
| W-Series (WTR) fuse terminals. Screw connection Number of Levels = Single Wire Size = 26 - 10 AWG Number of Connectors = 2 Colour = Beige Pitch = 6.1mm Current... | |
| W-Series (WTR) fuse terminals. Screw connection Number of Levels = Single Wire Size = 26 - 10 AWG Number of Connectors = 2 Colour = Beige Pitch = 6.1mm Fuse... | |
| W-Series (WTR) fuse terminals. Screw connection Number of Levels = Single Wire Size = 26 - 12 AWG Number of Connectors = 2 Colour = Beige Pitch = 5.1mm Current... | |
| Weidmuller SAK series fuse terminal blocks. Number of Levels = Double Wire Size = 0.5 - 4 mm² Colour = Beige Pitch = 8mm Fuse Size = 5 x 20... | |
| Z-series (ZSI) fuse terminal blocks. Rated cross-section: 2.5 mm². Tension clamp connection. Direct mounting Number of Levels = Single Wire Size = 0.5 - 4 mm² Number of Connectors =... | |
| Z-series (ZSI) fuse terminal blocks. Rated cross-section: 2.5 mm². Tension clamp connection. Direct mounting Number of Levels = Single Wire Size = 26 - 12 AWG Number of Connectors =... | |
| ZK2.5 PI-Spring feed-through Terminal Blocks combine high performance with compact dimensions. The terminals are also the best for marking, with an up-front flat marker zone. This feature lets you mark... |