Weidmuller ASK 1/15 -376860000

Description
Miniature terminals, designed for mounting on 15 mm symmetrical rail to BS 6273:1982 TS15. The range is ideally suited for use in terminal boxes or areas where space is at a premium. • Moulded in polyamide 6.6 with tin plated brass contacts. • Suited to a temperature range of -50°C to +100°C Number of Levels = Single Wire Size = 26 - 12 AWG Colour = Beige Pitch = 8mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = TS15 Series = ASK
Request a Quote
Description
Miniature terminals, designed for mounting on 15 mm symmetrical rail to BS 6273:1982 TS15. The range is ideally suited for use in terminal boxes or areas where space is at a premium. • Moulded in polyamide 6.6 with tin plated brass contacts. • Suited to a temperature range of -50°C to +100°C Number of Levels = Single Wire Size = 26 - 12 AWG Colour = Beige Pitch = 8mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = TS15 Series = ASK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 823409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature terminals, designed for mounting on 15 mm symmetrical rail to BS 6273:1982 TS15. The range is ideally suited for use in terminal boxes or areas where space is at a premium. • Moulded in polyamide 6.6 with tin plated brass contacts. • Suited to a temperature range of -50°C to +100°C Number of Levels = Single Wire Size = 26 - 12 AWG Colour = Beige Pitch = 8mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = TS15 Series = ASK

Miniature terminals, designed for mounting on 15 mm symmetrical rail to BS 6273:1982 TS15. The range is ideally suited for use in terminal boxes or areas where space is at a premium.
• Moulded in polyamide 6.6 with tin plated brass contacts. • Suited to a temperature range of -50°C to +100°C
Number of Levels = Single
Wire Size = 26 - 12 AWG
Colour = Beige
Pitch = 8mm
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 500 V
Termination Method = Screw Down
Rail Type Compatibility = TS15
Series = ASK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 823409
Unlock Full Specs
to access all available technical data

Similar Products

 - 8275394 - RS Components, Ltd.
RS Components, Ltd.
View Details
Economical Din-Rail End Stopper - DRS - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details