Weidmuller 1886550000

Description
This Weidmã¼ller Fuse terminal is available in two different types, Fuse terminal with pivoting retaining lever and Fuse terminal with plug in SIHA fuse holder. The fuse holder is opened lever style and the fuse is shrouded when installed,Single LED indicates fuse failure Number of Levels = Single Wire Size = 30 - 12 AWG Number of Connectors = 2 Colour = Black Pitch = 9.1mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = G
Request a Quote
Description
This Weidmã¼ller Fuse terminal is available in two different types, Fuse terminal with pivoting retaining lever and Fuse terminal with plug in SIHA fuse holder. The fuse holder is opened lever style and the fuse is shrouded when installed,Single LED indicates fuse failure Number of Levels = Single Wire Size = 30 - 12 AWG Number of Connectors = 2 Colour = Black Pitch = 9.1mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7684620 - RS Components, Ltd.
Corby, Northants, United Kingdom
This Weidmã¼ller Fuse terminal is available in two different types, Fuse terminal with pivoting retaining lever and Fuse terminal with plug in SIHA fuse holder. The fuse holder is opened lever style and the fuse is shrouded when installed,Single LED indicates fuse failure Number of Levels = Single Wire Size = 30 - 12 AWG Number of Connectors = 2 Colour = Black Pitch = 9.1mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = G

This Weidmüller Fuse terminal is available in two different types, Fuse terminal with pivoting retaining lever and Fuse terminal with plug in SIHA fuse holder. The fuse holder is opened lever style and the fuse is shrouded when installed,Single LED indicates fuse failure
Number of Levels = Single
Wire Size = 30 - 12 AWG
Number of Connectors = 2
Colour = Black
Pitch = 9.1mm
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 500 V
Termination Method = Screw Down
Rail Type Compatibility = G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 7684620
Unlock Full Specs
to access all available technical data

Similar Products

 - 2189284 - RS Components, Ltd.
RS Components, Ltd.
View Details
DIN-RAIL MOUNT BRACKET - DRM-1 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Din Rail and Track - 15748 - Radwell International
Allen-Bradley / Rockwell Automation
View Details