Unperforated DIN rails NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M
Compatibility = Top Hat
Length = 2m
Width = 35mm
Height = 7.5mm
DIN Rail Type = Unslotted
Material = Aluminium
DIN Rail, Aluminum, unperforated, height 7.5mm, width 35mm, 2 meters length
| RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | DIN Rail | DIN Rail |
| Product Number | 8039494 | 70170061 |
| Product Name | DIN Rail, Aluminum, unperforated, height 7.5mm, width 35mm, 2 meters length |