PHOENIX CONTACT USA 3211907

Description
50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time saving potential supply and distribution. Acts as a fuse carrier for 5 x 20 mm fuse inserts. Versions with light indicator for indicating that fuse has blown Number of Levels = Single Wire Size = 0.2 - 6 mm² Number of Connectors = 2 Colour = Black Pitch = 6.2mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 250 V Termination Method = Push In Rail Type Compatibility = NS35
Request a Quote
Description
50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time saving potential supply and distribution. Acts as a fuse carrier for 5 x 20 mm fuse inserts. Versions with light indicator for indicating that fuse has blown Number of Levels = Single Wire Size = 0.2 - 6 mm² Number of Connectors = 2 Colour = Black Pitch = 6.2mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 250 V Termination Method = Push In Rail Type Compatibility = NS35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7081703 - RS Components, Ltd.
Corby, Northants, United Kingdom
50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time saving potential supply and distribution. Acts as a fuse carrier for 5 x 20 mm fuse inserts. Versions with light indicator for indicating that fuse has blown Number of Levels = Single Wire Size = 0.2 - 6 mm² Number of Connectors = 2 Colour = Black Pitch = 6.2mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 250 V Termination Method = Push In Rail Type Compatibility = NS35

50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time saving potential supply and distribution. Acts as a fuse carrier for 5 x 20 mm fuse inserts. Versions with light indicator for indicating that fuse has blown
Number of Levels = Single
Wire Size = 0.2 - 6 mm²
Number of Connectors = 2
Colour = Black
Pitch = 6.2mm
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 250 V
Termination Method = Push In
Rail Type Compatibility = NS35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 7081703
Unlock Full Specs
to access all available technical data

Similar Products