Weidmuller 1763940000

Description
Incorporating copper alloy rising cage screw clamp technology ensuring reliable mechanical and electrical connection. Compatible with 5x20mm fuses Number of Levels = Single Wire Size = 26 - 12 AWG Colour = Beige Pitch = 5mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 400 V Termination Method = Screw Down Rail Type Compatibility = TS35 Series = WTR
Request a Quote
Description
Incorporating copper alloy rising cage screw clamp technology ensuring reliable mechanical and electrical connection. Compatible with 5x20mm fuses Number of Levels = Single Wire Size = 26 - 12 AWG Colour = Beige Pitch = 5mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 400 V Termination Method = Screw Down Rail Type Compatibility = TS35 Series = WTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4190191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Incorporating copper alloy rising cage screw clamp technology ensuring reliable mechanical and electrical connection. Compatible with 5x20mm fuses Number of Levels = Single Wire Size = 26 - 12 AWG Colour = Beige Pitch = 5mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 400 V Termination Method = Screw Down Rail Type Compatibility = TS35 Series = WTR

Incorporating copper alloy rising cage screw clamp technology ensuring reliable mechanical and electrical connection. Compatible with 5x20mm fuses
Number of Levels = Single
Wire Size = 26 - 12 AWG
Colour = Beige
Pitch = 5mm
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 400 V
Termination Method = Screw Down
Rail Type Compatibility = TS35
Series = WTR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 4190191
Unlock Full Specs
to access all available technical data

Similar Products