PHOENIX CONTACT USA 3118203

Description
Single tier terminal block equipped with a location for flat-type fuses. Insulation material: black polyamide. Screw connection. Number of Levels = Single Wire Size = 26 - 8 AWG Number of Connectors = 2 Colour = Black Pitch = 8.2mm Fuse Size = Flat Fuse Current Rating = 30A Voltage Rating = 250 V Termination Method = Screw Down Rail Type Compatibility = NS35
Request a Quote
Description
Single tier terminal block equipped with a location for flat-type fuses. Insulation material: black polyamide. Screw connection. Number of Levels = Single Wire Size = 26 - 8 AWG Number of Connectors = 2 Colour = Black Pitch = 8.2mm Fuse Size = Flat Fuse Current Rating = 30A Voltage Rating = 250 V Termination Method = Screw Down Rail Type Compatibility = NS35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6523335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single tier terminal block equipped with a location for flat-type fuses. Insulation material: black polyamide. Screw connection. Number of Levels = Single Wire Size = 26 - 8 AWG Number of Connectors = 2 Colour = Black Pitch = 8.2mm Fuse Size = Flat Fuse Current Rating = 30A Voltage Rating = 250 V Termination Method = Screw Down Rail Type Compatibility = NS35

Single tier terminal block equipped with a location for flat-type fuses. Insulation material: black polyamide. Screw connection.
Number of Levels = Single
Wire Size = 26 - 8 AWG
Number of Connectors = 2
Colour = Black
Pitch = 8.2mm
Fuse Size = Flat Fuse
Current Rating = 30A
Voltage Rating = 250 V
Termination Method = Screw Down
Rail Type Compatibility = NS35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 6523335
Unlock Full Specs
to access all available technical data

Similar Products