The small spring mechanism in these terminals provides significant space saving, without sacrificing any of the usual features. Large terminal entry aperture allows bootlace ferruled cables to be fitted up to maximum cable capacity of the terminal.
Number of Levels = Single
Wire Size = 24 - 12 AWG
Number of Connectors = 2
Colour = Black
Pitch = 8.2mm
Current Rating = 32A
Voltage Rating = 24 V dc
Termination Method = Spring Cage
Rail Type Compatibility = NS35
Series = Clipline
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 7427272 |