Unperforated DIN rails NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M
Compatibility = G
Length = 2m
Width = 32mm
Height = 15mm
DIN Rail Type = Unslotted
Material = Copper
"Din Rail G Section 1.260"" W x 0.591"" H (32.00mm x 15.00mm) Unslotted Copper 78.740"" (2000.00mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | DIN Rail | DIN Rail |
| Product Number | 8039548 | 1201358-ND |
| Product Name | DIN Rail Channel |